Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PILOT LIGHTS AND INDICATOR LIGHTS
SCHURTER INC
3-148-436 -- PANEL INDICATORS, PILOT LIGHTS
SCHURTER Inc
Panel Indicators, Pilot Lights
3-148-436
Description
LED PNL IND RGB DIFF 25MM SLDR
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
LED PNL IND RGB DIFF 25MM SLDR
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
486-3-148-436-ND
Panel Indicators, Pilot Lights
486-3-148-436-ND
LED PNL IND RGB DIFF 25MM SLDR
LED PNL IND RGB DIFF 25MM SLDR
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Pilot Lights and Indicator Lights
Product Number
486-3-148-436-ND
Product Name
Panel Indicators, Pilot Lights
Lamp Type
LED Lamps
LED Color
Red; Green; Blue
Terminal Type
Solder Terminals
Unlock Full Specs
to access all available technical data
Similar Products
NKK Switches
Indicator
LB03GW01-5F24-JF
Specs
LED Color
Green
Voltage type AC
AC
Rated Voltage
24 volts
View Details
4
suppliers
Festo Corporation
Illuminating seal
MEB-LD-230AC
Specs
Lamp Type
LED Lamps
Terminal Type
as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
Federal Signal Corporation - Industrial Signaling and Systems
LP57 StreamLine® Mini LED Beacons Series
LP57-024A
Specs
Lamp Type
LED Lamps
LED Color
Amber
Height
55.88 mm (2.2 inch)
View Details
Allen-Bradley / Rockwell Automation
Pilot Light
1481-N52A240
Specs
LED Color
Red
Rated Voltage
240 volts
View Details