Process Technology Metal Immersion Heat Exchanger U Series

Description
Designed for the high demands of corrosive chemical heating or cooling. FEATURES Heavy wall, 20-gauge metal tubing available in steel, 316 stainless steel and titanium.. Durable, low profile design for tanks with limited space. Every inch of coil surface is active exchange area. SPECIFICATIONS 100 PSI working pressure (steam or water). 0.75 square foot to 2.5 square foot of exchange area standard. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configuration including bottom style exchangers. Heavier gauge tubing. Zirconium, Hastelloy C® and other alloys available. Fluoropolymer coatings for protection at solution/atmospheric interface.
Datasheet
Description
Designed for the high demands of corrosive chemical heating or cooling. FEATURES Heavy wall, 20-gauge metal tubing available in steel, 316 stainless steel and titanium.. Durable, low profile design for tanks with limited space. Every inch of coil surface is active exchange area. SPECIFICATIONS 100 PSI working pressure (steam or water). 0.75 square foot to 2.5 square foot of exchange area standard. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configuration including bottom style exchangers. Heavier gauge tubing. Zirconium, Hastelloy C® and other alloys available. Fluoropolymer coatings for protection at solution/atmospheric interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Immersion Heat Exchanger - U Series - Process Technology
Mentor, OH, USA
Metal Immersion Heat Exchanger
U Series
Metal Immersion Heat Exchanger U Series
Designed for the high demands of corrosive chemical heating or cooling. FEATURES Heavy wall, 20-gauge metal tubing available in steel, 316 stainless steel and titanium.. Durable, low profile design for tanks with limited space. Every inch of coil surface is active exchange area. SPECIFICATIONS 100 PSI working pressure (steam or water). 0.75 square foot to 2.5 square foot of exchange area standard. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configuration including bottom style exchangers. Heavier gauge tubing. Zirconium, Hastelloy C® and other alloys available. Fluoropolymer coatings for protection at solution/atmospheric interface.

Designed for the high demands of corrosive chemical heating or cooling.

  • FEATURES

    • Heavy wall, 20-gauge metal tubing available in steel, 316 stainless steel and titanium..
    • Durable, low profile design for tanks with limited space.
    • Every inch of coil surface is active exchange area.
  • SPECIFICATIONS

    • 100 PSI working pressure (steam or water).
    • 0.75 square foot to 2.5 square foot of exchange area standard.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Custom configuration including bottom style exchangers.
    • Heavier gauge tubing.
    • Zirconium, Hastelloy C® and other alloys available.
    • Fluoropolymer coatings for protection at solution/atmospheric interface.
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Heat Exchangers
Product Number U Series
Product Name Metal Immersion Heat Exchanger
Application / Industry Chemical Processing; Electronic or Power Supply Cooling; Alkaline Or Acid Solutions And Rinse Tanks
Technology ShellTube
Type U-tube
Working Pressure 100 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details
Oil/Water Safety Heat Exchanger - BAMCNZSC - jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
View Details
Tubular Heat Exchanger -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Food or Beverage Processing
Technology ShellTube
Type U-tube
View Details