Process Technology Inline Heat Exchanger Thermax²

Description
Provides extremely high thermal transfer for package size. FEATURES Patented fabrication process ensures consistent, high quality production. No gaskets to fail. TIG welding is used on the sheet edge (which separates Circuit A from Circuit B). Offers easy installation and servicing. Manifolding is simplified for larger applications. Heat loss is low, requiring little or no insulation. SPECIFICATIONS Maximum single circuit capacity 76 fluid ounces (2.2 liters). Temperature range: -60°F (-50°C) to 480°F (250°C) Pressure rating:Axial Circuit A: 230 PSI (1586 kPa or 16 bar), Spiral Circuit B: 360 PSI (2482 kPa or 25 bar) Seven sizes from 1.1 ft2 (.10 m2) to 15 ft2 (1.4 m2). Compact cylinders from 3” (70mm) x 6” (158mm) to 5” (120mm) x 20” (515mm). OPTIONS AVAILABLE (CONSULT FACTORY) Standard unit is 316 Stainless Steel. Titanium available as an option.
Datasheet
Description
Provides extremely high thermal transfer for package size. FEATURES Patented fabrication process ensures consistent, high quality production. No gaskets to fail. TIG welding is used on the sheet edge (which separates Circuit A from Circuit B). Offers easy installation and servicing. Manifolding is simplified for larger applications. Heat loss is low, requiring little or no insulation. SPECIFICATIONS Maximum single circuit capacity 76 fluid ounces (2.2 liters). Temperature range: -60°F (-50°C) to 480°F (250°C) Pressure rating:Axial Circuit A: 230 PSI (1586 kPa or 16 bar), Spiral Circuit B: 360 PSI (2482 kPa or 25 bar) Seven sizes from 1.1 ft2 (.10 m2) to 15 ft2 (1.4 m2). Compact cylinders from 3” (70mm) x 6” (158mm) to 5” (120mm) x 20” (515mm). OPTIONS AVAILABLE (CONSULT FACTORY) Standard unit is 316 Stainless Steel. Titanium available as an option.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Heat Exchanger - Thermax² - Process Technology
Mentor, OH, USA
Inline Heat Exchanger
Thermax²
Inline Heat Exchanger Thermax²
Provides extremely high thermal transfer for package size. FEATURES Patented fabrication process ensures consistent, high quality production. No gaskets to fail. TIG welding is used on the sheet edge (which separates Circuit A from Circuit B). Offers easy installation and servicing. Manifolding is simplified for larger applications. Heat loss is low, requiring little or no insulation. SPECIFICATIONS Maximum single circuit capacity 76 fluid ounces (2.2 liters). Temperature range: -60°F (-50°C) to 480°F (250°C) Pressure rating:Axial Circuit A: 230 PSI (1586 kPa or 16 bar), Spiral Circuit B: 360 PSI (2482 kPa or 25 bar) Seven sizes from 1.1 ft2 (.10 m2) to 15 ft2 (1.4 m2). Compact cylinders from 3” (70mm) x 6” (158mm) to 5” (120mm) x 20” (515mm). OPTIONS AVAILABLE (CONSULT FACTORY) Standard unit is 316 Stainless Steel. Titanium available as an option.

Provides extremely high thermal transfer for package size.

  • FEATURES

    • Patented fabrication process ensures consistent, high quality production.
    • No gaskets to fail. TIG welding is used on the sheet edge (which separates Circuit A from Circuit B).
    • Offers easy installation and servicing. Manifolding is simplified for larger applications. Heat loss is low, requiring little or no insulation.
  • SPECIFICATIONS

    • Maximum single circuit capacity 76 fluid ounces (2.2 liters).
    • Temperature range: -60°F (-50°C) to 480°F (250°C)
    • Pressure rating:Axial Circuit A: 230 PSI (1586 kPa or 16 bar), Spiral Circuit B: 360 PSI (2482 kPa or 25 bar)
    • Seven sizes from 1.1 ft2 (.10 m2) to 15 ft2 (1.4 m2). Compact cylinders from 3” (70mm) x 6” (158mm) to 5” (120mm) x 20” (515mm).
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Standard unit is 316 Stainless Steel. Titanium available as an option.
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Heat Exchangers
Product Number Thermax²
Product Name Inline Heat Exchanger
Application / Industry Chemical Processing; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Power Generation; Refrigeration; Steam
Technology ScrapedSurface
Working Pressure 230 to 360 psi (162 to 253 m H2O)
Temperature Range -60 to 480 F (-51 to 249 C)
Unlock Full Specs
to access all available technical data

Similar Products

Water-to-Air Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 45 psi (31.67 m H2O)
View Details
Oil-air Cooler - DCN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details
Complablock Plate Heat Exchanger -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Oil Heating / Cooling
Technology Plate
Type Welded
View Details