Process Technology Metal Immersion Heat Exchanger Grid Series

Description
Designed for the high demands of corrosive chemical heating or cooling. FEATURES Heavy wall, 20-gauge metal tubing available in steel, 316 stainless steel and titanium. Durable, low profile design. Every inch of coil surface is active exchange area. SPECIFICATIONS 100 PSI working pressure (steam or water). 4.6 square foot to 89.9 square foot of exchange area. NOTE: Inlet and outlet connections must be sized to adequately handle water and steam volume requirements. Generally, larger inlet sizes are needed for grid coils larger than 33 sq. ft. (for steam) and 25 sq. ft. (for water). OPTIONS AVAILABLE (CONSULT FACTORY) Custom configuration including bottom style exchangers. Heavier gauge tubing. Mounting hangers. Zirconium, Hastelloy C® and other alloys available. Fluoropolymer coatings for protection at solution/atmospheric interface.
Datasheet
Description
Designed for the high demands of corrosive chemical heating or cooling. FEATURES Heavy wall, 20-gauge metal tubing available in steel, 316 stainless steel and titanium. Durable, low profile design. Every inch of coil surface is active exchange area. SPECIFICATIONS 100 PSI working pressure (steam or water). 4.6 square foot to 89.9 square foot of exchange area. NOTE: Inlet and outlet connections must be sized to adequately handle water and steam volume requirements. Generally, larger inlet sizes are needed for grid coils larger than 33 sq. ft. (for steam) and 25 sq. ft. (for water). OPTIONS AVAILABLE (CONSULT FACTORY) Custom configuration including bottom style exchangers. Heavier gauge tubing. Mounting hangers. Zirconium, Hastelloy C® and other alloys available. Fluoropolymer coatings for protection at solution/atmospheric interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Immersion Heat Exchanger - Grid Series - Process Technology
Mentor, OH, USA
Metal Immersion Heat Exchanger
Grid Series
Metal Immersion Heat Exchanger Grid Series
Designed for the high demands of corrosive chemical heating or cooling. FEATURES Heavy wall, 20-gauge metal tubing available in steel, 316 stainless steel and titanium. Durable, low profile design. Every inch of coil surface is active exchange area. SPECIFICATIONS 100 PSI working pressure (steam or water). 4.6 square foot to 89.9 square foot of exchange area. NOTE: Inlet and outlet connections must be sized to adequately handle water and steam volume requirements. Generally, larger inlet sizes are needed for grid coils larger than 33 sq. ft. (for steam) and 25 sq. ft. (for water). OPTIONS AVAILABLE (CONSULT FACTORY) Custom configuration including bottom style exchangers. Heavier gauge tubing. Mounting hangers. Zirconium, Hastelloy C® and other alloys available. Fluoropolymer coatings for protection at solution/atmospheric interface.

Designed for the high demands of corrosive chemical heating or cooling.

  • FEATURES

    • Heavy wall, 20-gauge metal tubing available in steel, 316 stainless steel and titanium.
    • Durable, low profile design.
    • Every inch of coil surface is active exchange area.
  • SPECIFICATIONS

    • 100 PSI working pressure (steam or water).
    • 4.6 square foot to 89.9 square foot of exchange area.
    • NOTE: Inlet and outlet connections must be sized to adequately handle water and steam volume requirements. Generally, larger inlet sizes are needed for grid coils larger than 33 sq. ft. (for steam) and 25 sq. ft. (for water).
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Custom configuration including bottom style exchangers.
    • Heavier gauge tubing.
    • Mounting hangers.
    • Zirconium, Hastelloy C® and other alloys available.
    • Fluoropolymer coatings for protection at solution/atmospheric interface.
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Heat Exchangers
Product Number Grid Series
Product Name Metal Immersion Heat Exchanger
Application / Industry Chemical Processing; Electronic or Power Supply Cooling; Alkaline Or Acid Solutions And Rinse Tanks
Technology ShellTube
Type Straight
Working Pressure 100 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details
Oil-air Cooler - DCN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details
Spiral Heat Exchanger -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Food or Beverage Processing; Oil Heating / Cooling
Technology Plate
Working Pressure 0 to 580 psi (0.0 to 408 m H2O)
View Details