Process Technology Metal Immersion Heat Exchanger Serpentine Series

Description
Designed for the high demands of corrosive chemical heating or cooling. FEATURES Heavy wall, 20-gauge metal tubing available in steel, 316 stainless steel and titanium.. Durable, low profile design for tanks with limited space (except zirconium material). Every inch of coil surface is active exchange area. SPECIFICATIONS 100 PSI working pressure (steam or water). 2.6 square foot to 10.0 square foot of exchange area standard for 4-pass and 6-pass designs. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configuration including bottom style exchangers. Heavier gauge tubing. Zirconium, Hastelloy C® and other alloys available. Fluoropolymer coatings for protection at solution/atmospheric interface.
Datasheet
Description
Designed for the high demands of corrosive chemical heating or cooling. FEATURES Heavy wall, 20-gauge metal tubing available in steel, 316 stainless steel and titanium.. Durable, low profile design for tanks with limited space (except zirconium material). Every inch of coil surface is active exchange area. SPECIFICATIONS 100 PSI working pressure (steam or water). 2.6 square foot to 10.0 square foot of exchange area standard for 4-pass and 6-pass designs. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configuration including bottom style exchangers. Heavier gauge tubing. Zirconium, Hastelloy C® and other alloys available. Fluoropolymer coatings for protection at solution/atmospheric interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Immersion Heat Exchanger - Serpentine Series - Process Technology
Mentor, OH, USA
Metal Immersion Heat Exchanger
Serpentine Series
Metal Immersion Heat Exchanger Serpentine Series
Designed for the high demands of corrosive chemical heating or cooling. FEATURES Heavy wall, 20-gauge metal tubing available in steel, 316 stainless steel and titanium.. Durable, low profile design for tanks with limited space (except zirconium material). Every inch of coil surface is active exchange area. SPECIFICATIONS 100 PSI working pressure (steam or water). 2.6 square foot to 10.0 square foot of exchange area standard for 4-pass and 6-pass designs. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configuration including bottom style exchangers. Heavier gauge tubing. Zirconium, Hastelloy C® and other alloys available. Fluoropolymer coatings for protection at solution/atmospheric interface.

Designed for the high demands of corrosive chemical heating or cooling.

  • FEATURES

    • Heavy wall, 20-gauge metal tubing available in steel, 316 stainless steel and titanium..
    • Durable, low profile design for tanks with limited space (except zirconium material).
    • Every inch of coil surface is active exchange area.
  • SPECIFICATIONS

    • 100 PSI working pressure (steam or water).
    • 2.6 square foot to 10.0 square foot of exchange area standard for 4-pass and 6-pass designs.
    • OPTIONS AVAILABLE (CONSULT FACTORY)

      • Custom configuration including bottom style exchangers.
      • Heavier gauge tubing.
      • Zirconium, Hastelloy C® and other alloys available.
      • Fluoropolymer coatings for protection at solution/atmospheric interface.
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Heat Exchangers
Product Number Serpentine Series
Product Name Metal Immersion Heat Exchanger
Application / Industry Chemical Processing; Electronic or Power Supply Cooling; Alkaline Or Acid Solutions And Rinse Tanks
Unlock Full Specs
to access all available technical data

Similar Products

Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details
Offline Cooling Units - OCN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details
Pillow Plates -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Aerospace / Aviation; Chemical Processing; Food or Beverage Processing; Oil Heating / Cooling; Power Generation
Technology Plate
Type Welded
View Details