Process Technology Metal Immersion Heat Exchanger Helical Series

Description
Engineered specifically for your heating or cooling application. FEATURES Heavy wall, 18-gauge metal tubing available in steel, 316 stainless steel and titanium. Single point connections reduce the potential for leaks and simplify installation. Every inch of coil surface is active exchange area. SPECIFICATIONS 100 PSI working pressure (steam or water). 0.75 square foot to 2.5 square foot of exchange area standard. Helical sizes from 3.5 inch to 10 foot diameter available based on tube diameter and wall thickness. Tubing sizes: 3/8 inch diameter through 1 1/4 inch diameter. Wall thickness: .035 through .065 inches. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configuration including bottom style exchangers. Heavier gauge tubing. Zirconium, Hastelloy C® and other alloys available. Fluoropolymer coatings for protection at solution/atmospheric interface.
Datasheet
Description
Engineered specifically for your heating or cooling application. FEATURES Heavy wall, 18-gauge metal tubing available in steel, 316 stainless steel and titanium. Single point connections reduce the potential for leaks and simplify installation. Every inch of coil surface is active exchange area. SPECIFICATIONS 100 PSI working pressure (steam or water). 0.75 square foot to 2.5 square foot of exchange area standard. Helical sizes from 3.5 inch to 10 foot diameter available based on tube diameter and wall thickness. Tubing sizes: 3/8 inch diameter through 1 1/4 inch diameter. Wall thickness: .035 through .065 inches. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configuration including bottom style exchangers. Heavier gauge tubing. Zirconium, Hastelloy C® and other alloys available. Fluoropolymer coatings for protection at solution/atmospheric interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Immersion Heat Exchanger - Helical Series - Process Technology
Mentor, OH, USA
Metal Immersion Heat Exchanger
Helical Series
Metal Immersion Heat Exchanger Helical Series
Engineered specifically for your heating or cooling application. FEATURES Heavy wall, 18-gauge metal tubing available in steel, 316 stainless steel and titanium. Single point connections reduce the potential for leaks and simplify installation. Every inch of coil surface is active exchange area. SPECIFICATIONS 100 PSI working pressure (steam or water). 0.75 square foot to 2.5 square foot of exchange area standard. Helical sizes from 3.5 inch to 10 foot diameter available based on tube diameter and wall thickness. Tubing sizes: 3/8 inch diameter through 1 1/4 inch diameter. Wall thickness: .035 through .065 inches. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configuration including bottom style exchangers. Heavier gauge tubing. Zirconium, Hastelloy C® and other alloys available. Fluoropolymer coatings for protection at solution/atmospheric interface.

Engineered specifically for your heating or cooling application.

  • FEATURES

    • Heavy wall, 18-gauge metal tubing available in steel, 316 stainless steel and titanium.
    • Single point connections reduce the potential for leaks and simplify installation.
    • Every inch of coil surface is active exchange area.
  • SPECIFICATIONS

    • 100 PSI working pressure (steam or water).
    • 0.75 square foot to 2.5 square foot of exchange area standard.
    • Helical sizes from 3.5 inch to 10 foot diameter available based on tube diameter and wall thickness.
    • Tubing sizes: 3/8 inch diameter through 1 1/4 inch diameter.
    • Wall thickness: .035 through .065 inches.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Custom configuration including bottom style exchangers.
    • Heavier gauge tubing.
    • Zirconium, Hastelloy C® and other alloys available.
    • Fluoropolymer coatings for protection at solution/atmospheric interface.
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Heat Exchangers
Product Number Helical Series
Product Name Metal Immersion Heat Exchanger
Application / Industry Chemical Processing; Electronic or Power Supply Cooling; Alkaline Or Acid Solutions And Rinse Tanks
Unlock Full Specs
to access all available technical data

Similar Products

Gasketed Plate Heat Exchanger - SPGC, SPGL, SPGLD & SPGX - jbj Techniques Limited
Specs
Technology Plate
Type Gasket
Working Pressure 363 psi (255 m H2O)
View Details
Tubular Heat Exchanger -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Food or Beverage Processing
Technology ShellTube
Type U-tube
View Details
Water Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Primary Material Aluminum
View Details