Process Technology Inline Heat Exchanger XC Series

Description
For virtually any wet chemistry application. FEATURES Ideal for one-pass cooling of chemicals dumping to waste stream and innovatively eliminates high costs associated with water aspiration. Less surface area required for same BTU exchange compared to most other fluoropolymer exchangers. Heavy wall, large diameter tubing improves circulation and minimizes pressure drop. SPECIFICATIONS Sizes: 1.5 ft2 (.14m2), 2.5 ft2 (.23m2), and 3.5 ft2 (.33m2) of exchange area. Temperature range: -50°C(-60°F) to 250°C (480°F) Maximum pressure/temperature rating: Tube (PFA): 35 PSIG (241 kPa) at 120ºC (250ºF), Shell (PP): 30 PSIG (206 kPa) at 82ºC (180ºF), Optional shell (PVDF): 30 PSIG (206 kPa) at 135ºC (275ºF) Connections: Fluid (tube): ½-inch (12mm) male flare PFA, Shell: ¾-inch (19mm) male flare PFA, Shell drain: ¼-inch (6mm) male flare PFA. OPTIONS AVAILABLE (CONSULT FACTORY) ¼-inch (6.4mm) to ¾-inch (19mm) Super Pillar 300 Type® connections. Custom sizes based on application. PVDF shell.
Datasheet
Description
For virtually any wet chemistry application. FEATURES Ideal for one-pass cooling of chemicals dumping to waste stream and innovatively eliminates high costs associated with water aspiration. Less surface area required for same BTU exchange compared to most other fluoropolymer exchangers. Heavy wall, large diameter tubing improves circulation and minimizes pressure drop. SPECIFICATIONS Sizes: 1.5 ft2 (.14m2), 2.5 ft2 (.23m2), and 3.5 ft2 (.33m2) of exchange area. Temperature range: -50°C(-60°F) to 250°C (480°F) Maximum pressure/temperature rating: Tube (PFA): 35 PSIG (241 kPa) at 120ºC (250ºF), Shell (PP): 30 PSIG (206 kPa) at 82ºC (180ºF), Optional shell (PVDF): 30 PSIG (206 kPa) at 135ºC (275ºF) Connections: Fluid (tube): ½-inch (12mm) male flare PFA, Shell: ¾-inch (19mm) male flare PFA, Shell drain: ¼-inch (6mm) male flare PFA. OPTIONS AVAILABLE (CONSULT FACTORY) ¼-inch (6.4mm) to ¾-inch (19mm) Super Pillar 300 Type® connections. Custom sizes based on application. PVDF shell.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Heat Exchanger - XC Series - Process Technology
Mentor, OH, USA
Inline Heat Exchanger
XC Series
Inline Heat Exchanger XC Series
For virtually any wet chemistry application. FEATURES Ideal for one-pass cooling of chemicals dumping to waste stream and innovatively eliminates high costs associated with water aspiration. Less surface area required for same BTU exchange compared to most other fluoropolymer exchangers. Heavy wall, large diameter tubing improves circulation and minimizes pressure drop. SPECIFICATIONS Sizes: 1.5 ft2 (.14m2), 2.5 ft2 (.23m2), and 3.5 ft2 (.33m2) of exchange area. Temperature range: -50°C(-60°F) to 250°C (480°F) Maximum pressure/temperature rating: Tube (PFA): 35 PSIG (241 kPa) at 120ºC (250ºF), Shell (PP): 30 PSIG (206 kPa) at 82ºC (180ºF), Optional shell (PVDF): 30 PSIG (206 kPa) at 135ºC (275ºF) Connections: Fluid (tube): ½-inch (12mm) male flare PFA, Shell: ¾-inch (19mm) male flare PFA, Shell drain: ¼-inch (6mm) male flare PFA. OPTIONS AVAILABLE (CONSULT FACTORY) ¼-inch (6.4mm) to ¾-inch (19mm) Super Pillar 300 Type® connections. Custom sizes based on application. PVDF shell.

For virtually any wet chemistry application.

  • FEATURES

    • Ideal for one-pass cooling of chemicals dumping to waste stream and innovatively eliminates high costs associated with water aspiration.
    • Less surface area required for same BTU exchange compared to most other fluoropolymer exchangers.
    • Heavy wall, large diameter tubing improves circulation and minimizes pressure drop.
  • SPECIFICATIONS

    • Sizes: 1.5 ft2 (.14m2), 2.5 ft2 (.23m2), and 3.5 ft2 (.33m2) of exchange area.
    • Temperature range: -50°C(-60°F) to 250°C (480°F)
    • Maximum pressure/temperature rating: Tube (PFA): 35 PSIG (241 kPa) at 120ºC (250ºF), Shell (PP): 30 PSIG (206 kPa) at 82ºC (180ºF), Optional shell (PVDF): 30 PSIG (206 kPa) at 135ºC (275ºF)
    • Connections: Fluid (tube): ½-inch (12mm) male flare PFA, Shell: ¾-inch (19mm) male flare PFA, Shell drain: ¼-inch (6mm) male flare PFA.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • ¼-inch (6.4mm) to ¾-inch (19mm) Super Pillar 300 Type® connections.
    • Custom sizes based on application.
    • PVDF shell.
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Heat Exchangers
Product Number XC Series
Product Name Inline Heat Exchanger
Application / Industry Chemical Processing; Electronic or Power Supply Cooling; Virtually Any Wet Chemistry Application
Technology ShellTube
Type Spiral
Working Pressure 25 to 30 psi (17.59 to 21.11 m H2O)
Temperature Range 275 F (135 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details
Oil-air Cooler - AACN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details
Copper Brazed Plate Heat Exchanger -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Chemical Processing; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Power Generation; Refrigeration
Technology Plate
Type Brazed
View Details