Process Technology Fluoropolymer Immersion Heat Exchanger X Series

Description
Excellent chemical compatibility and rugged design for your heating or cooling application. FEATURES All wetted parts of fluoropolymer (FEP, PFA, or PTFE) construction. Heavy duty CPVC mounting bracket and 1/8-inch thick perforated guard helps protect the coil from damage. Heavy wall tubing improves circulation and minimizes pressure drop. SPECIFICATIONS Standard coils are FEP and rated up to 30 PSI steam service. PFA coils are available for steam service up to 60 PSI. 2.25 square foot to 46.5 square foot of exchange area standard. 10 PSI minimum steam pressure required for operation. Tubing sizes: 1/2 inch (13mm) diameter for larger coils and 1/4 inch (7mm) diameter for smaller coils. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configuration including bottom style exchangers. Anti-floatation brackets. Special manifold configurations. Dual coils for both heating and cooling. NOTE: Vacuum breakers recommended for fluoropolymer heat exchanger steam heating installations.
Datasheet
Description
Excellent chemical compatibility and rugged design for your heating or cooling application. FEATURES All wetted parts of fluoropolymer (FEP, PFA, or PTFE) construction. Heavy duty CPVC mounting bracket and 1/8-inch thick perforated guard helps protect the coil from damage. Heavy wall tubing improves circulation and minimizes pressure drop. SPECIFICATIONS Standard coils are FEP and rated up to 30 PSI steam service. PFA coils are available for steam service up to 60 PSI. 2.25 square foot to 46.5 square foot of exchange area standard. 10 PSI minimum steam pressure required for operation. Tubing sizes: 1/2 inch (13mm) diameter for larger coils and 1/4 inch (7mm) diameter for smaller coils. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configuration including bottom style exchangers. Anti-floatation brackets. Special manifold configurations. Dual coils for both heating and cooling. NOTE: Vacuum breakers recommended for fluoropolymer heat exchanger steam heating installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluoropolymer Immersion Heat Exchanger - X Series - Process Technology
Mentor, OH, USA
Fluoropolymer Immersion Heat Exchanger
X Series
Fluoropolymer Immersion Heat Exchanger X Series
Excellent chemical compatibility and rugged design for your heating or cooling application. FEATURES All wetted parts of fluoropolymer (FEP, PFA, or PTFE) construction. Heavy duty CPVC mounting bracket and 1/8-inch thick perforated guard helps protect the coil from damage. Heavy wall tubing improves circulation and minimizes pressure drop. SPECIFICATIONS Standard coils are FEP and rated up to 30 PSI steam service. PFA coils are available for steam service up to 60 PSI. 2.25 square foot to 46.5 square foot of exchange area standard. 10 PSI minimum steam pressure required for operation. Tubing sizes: 1/2 inch (13mm) diameter for larger coils and 1/4 inch (7mm) diameter for smaller coils. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configuration including bottom style exchangers. Anti-floatation brackets. Special manifold configurations. Dual coils for both heating and cooling. NOTE: Vacuum breakers recommended for fluoropolymer heat exchanger steam heating installations.

Excellent chemical compatibility and rugged design for your heating or cooling application.

  • FEATURES

    • All wetted parts of fluoropolymer (FEP, PFA, or PTFE) construction.
    • Heavy duty CPVC mounting bracket and 1/8-inch thick perforated guard helps protect the coil from damage.
    • Heavy wall tubing improves circulation and minimizes pressure drop.
  • SPECIFICATIONS

    • Standard coils are FEP and rated up to 30 PSI steam service. PFA coils are available for steam service up to 60 PSI.
    • 2.25 square foot to 46.5 square foot of exchange area standard.
    • 10 PSI minimum steam pressure required for operation.
    • Tubing sizes: 1/2 inch (13mm) diameter for larger coils and 1/4 inch (7mm) diameter for smaller coils.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Custom configuration including bottom style exchangers.
    • Anti-floatation brackets.
    • Special manifold configurations.
    • Dual coils for both heating and cooling.
    • NOTE: Vacuum breakers recommended for fluoropolymer heat exchanger steam heating installations.
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Heat Exchangers
Product Number X Series
Product Name Fluoropolymer Immersion Heat Exchanger
Application / Industry Chemical Processing; Electronic or Power Supply Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Oil-air Cooler - AACN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details
Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details
AdvancAir -  - Air Innovations LLC
Air Innovations LLC
Specs
Application / Industry Aerospace / Aviation; Chemical Processing; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Custom
Technology Air-Cooled; Water-Cooled
Temperature Range 0 to 100 F (-18 to 38 C)
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details