Leybold USA Inc. Datasheets for Mechanical Vacuum Pumps and Systems
Mechanical vacuum pumps and systems contain devices such as pistons, claws, scrolling spirals, and diaphragms to isolate and compress air.
Mechanical Vacuum Pumps and Systems: Learn more
| Product Name | Notes |
|---|---|
| DRYVAC DV 500 380-480V , 50/60Hz Dry compressing screw vacuum pump Characteristics: Hermetically sealed screw vacuum pump with integrated frequency converter Simple mechanical and electrical integration Integrated protection functions through... | |
| DRYVAC DV 800 380-480V, LVO 210 Dry compressing screw vacuum pump Characteristics: Hermetically sealed screw vacuum pump with integrated frequency converter Simple mechanical and electrical integration Integrated protection functions through... | |
| Single-stage, oil-sealed Rotary Vane Vacuum Pumps The SOGEVAC range of rotary vane vacuum pumps offers following major characteristics: ■ Compact design and small footprint ■ Very low and constant noise... | |
| TURBOLAB Core: cost efficient, easy to use pumping station. This entry level pumping station incorporates a turbomolecular pump and a backing pump together with a simple controller, all 3... | |
| Two-stage rotary vane vacuum pumps The TRIVAC B are oil-sealed vacuum pumps based on the rotary vane principle. The oil injected into the pump chamber is used for sealing, lubrication... | |
| Defining Vacuum - SCROLLVAC plus, the new dry scroll pump from Leybold. The new SCROLLVAC plus vacuum pump is the latest addition to our range of dry pumps. Providing a... | |
| DIJ benefits at a glance ■ Most innovative heating concept utilizing newly developed heater cartridges with large heat exchange surface for an optimized energy transfer into the oil. Effective temperature... | |
| DIVAC 1.4 HV3C | |
| Dry compressing screw vacuum pump Smart engineering for today and tomorrow: our network-capable DRYVAC series delivers cutting-edge performance and efficiency, even when the going gets tough. This series of dry... | |
| DRYVAC DV 1200 | |
| DRYVAC DV 650 | |
| Eliminate process inefficiencies cause by vacuum. The new VARODRY vacuum pump series is designed and produced by Leybold, in Germany specifically for industrial processes. Give yourself one less headache, with... | |
| For variants without a control unit, or with different, optional flange sizes please do not hesitate to contact your local sales team. | |
| Roots Pumps – Reliable, Safe, Rugged Proven Technology Fully Optimized RUVAC roots pumps have been manufactured by Leybold for many decades. The dry compressor roots principle has proven itself in... | |
| SOGEVAC SV 40 BI | |
| Space Simulation System | |
| The CLAWVAC’s features offer great advantages for the rough vacuum field. The pumps design enables extreme robustness, especially for challenging applications which include handling of particle and vapor contaminated gases. | |
| The ECODRY plus is a family of dry-compression multi-stage Roots vacuum pumps, which sets new standards in noise reduction. The pumps have been specially designed for use in quiet and... | |
| The ideal partner for more performance and throughput... The RUVAC WH will help to make your process more reliable and cost efficient. RUVAC WH Roots pumps attain the highest pumping... | |
| The new generation of SOGEVAC vacuum pumps. Triple-hitting vacuum technology for a clean, quiet and long-running performance. Pairing health and safety with efficient processes is a vital need for any... | |
| The Screw Vacuum Pumps SCREWLINE were developed in view of the special requirements of industrial applications. The innovative design allows these pumps to be used whenever reliable, compact and low... | |
| TRIVAC D 65 B | |
| Turbomolecular vacuum pumps (TURBOVAC) are used in applications which require a clean high or ultrahigh vacuum like, for example, in research, development or in industrial fields like the semiconductor industry,... | |
| TURBOVAC 250 i/iX | |
| TURBOVAC 350 i/iX | |
| TURBOVAC 450 i/iX | |
| TURBOVAC 850 i/iX | |
| TURBOVAC 950 i/iX | |
| VARODRY VD160 | |
| VARODRY VD200 | |
| Why use the Leybold TURBOVAC i/iX? Designed to offer the best performance, the TURBOVAC i/iX series has a higher pumping speed and delivers lower initial and operating costs. With its... | |
| With its compact size the new ECODRY plus is easy to integrate in any process. With a low weight of less than 30 kg and integrated wheels the new ECODRY... |