Leybold USA Inc. SOGEVAC NEO D 16

Description
The new generation of SOGEVAC vacuum pumps. Triple-hitting vacuum technology for a clean, quiet and long-running performance. Pairing health and safety with efficient processes is a vital need for any workplace, from research labs to industrial manufacturers. When processes rely on continuous vacuum, choosing the right components becomes all the more essential. Reliable, high-performance vacuum technology not only gets the job done, but also contributes to a better work environment with less noise and fewer emissions. The result is greater well-being and peace of mind – for higher employee productivity and precision in demanding applications. When it comes to these universal challenges, the new SOGEVAC NEO D rotary vane vacuum pump offers a bundle of advantages. But most of all, it is cleaner, quieter and virtually maintenance-free. Because good things come in threes! Quieter performance by design Our designers and engineers went to great lengths to improve the acoustic properties of the rotary vane vacuum pump. And they delivered: the SOGEVAC NEO D sets a new benchmark in perceived noise levels and sound quality. It is 3 dB(A) quieter than competitors’ products on average – for quality that you cannot hear. 54 dB(A) for SOGEVAC NEO D 16 & 25 Cleaner technology The SOGEVAC NEO D features a top-quality exhaust filter inside the oil casing. Built-in filtration reduces the required integration volume of the pump and ensures a clean environment without oil smoke or loss while pumping down. The result is far less oil loss compared to competitors’ pumps without exhaust filtration – up to 100 times less! This innovative design also makes the SOGEVAC NEO D incredibly compact. Longer running – maintenance-free for up to 3 years Thanks to cutting-edge shaft seal technology designed exclusively for Leybold, combined with long-life hydrocarbon oils, the SOGEVAC NEO D is built for maximal uptime. The new generation of vacuum pumps permits maintenance-free operation for up to three years in clean applications. “Fit it and forget it” for a new level of performance and convenience. The new revolution in medium vacuum – ideal for all medium vacuum applications Reliable vacuum is indispensable to numerous applications across a variety of industries. The SOGEVAC NEO D can operate continuously at any inlet pressure and features the same sturdy industrial design as other members of the SOGEVAC series. The latest generation of SOGEVAC rotary vane vacuum pumps is suitable for all dual-stage pump applications. Selected applications Analytics In analytical instruments like mass spectrometers, the vacuum pump is an essential component for reliable operation. SOGEVAC NEO D advantages: Eliminates noise enclosures Flexible interfaces for remote control Pumping speeds from 16 to 80 m3/h with 180 … 264 V; 50 & 60 Hz 1-phase power supply No external exhaust filter required Up to 3 years of maintenance-free operation! Glove boxes In glove boxes, the vacuum pump is an indispensable component that provides reliable vacuum to evacuate the load lock. SOGEVAC NEO D advantages: Silent, user-friendly pump Pumping speeds from 16 to 80 m3/h with 180 … 264 V; 50 & 60 Hz 1-phase power supply No external exhaust filter required Up to 3 years of maintenance-free operation! Sterilization In sterilization, vacuum pumps are critical components that are exposed to harsh conditions such as high quantities of water vapor, residual H2 O2 or ethylene oxide. SOGEVAC NEO D advantages: Silent, user-friendly pump Pumping speeds from 16 to 80 m3/h with 180 … 264 V; 50 & 60 Hz 1-phase power supply or a wide range of 3-phase motors No external exhaust filter required ATEX in Cat 2 or 3 variants available R&D Ultra-high vacuum (UHV) applications require reliable fore-vacuum generation for turbomolecular pumps. To avoid disturbing sensitive measurements, noise and vibrations must be kept to an absolute minimum. SOGEVAC NEO D advantages: Extremely quiet and easy to operate Sufficient ultimate pressure for UHV performance No external exhaust filter required Up to 3 years of maintenance-free operation! ATEX in Cat 2 or 3 variants available Heat treatment & plasma processes In heat treatment furnaces and plasma processes, vacuum pump technology needs to perform reliably while exposed to difficult processes. SOGEVAC NEO D advantages: Rugged industrial design with oil filter No external exhaust filter required Different oil types available depending on process! Performance-boosting accessories for pump monitoring and control Would you like to benefit from pump control options and receive access to predictive maintenance data? We offer a frequency converter (FC) driven version of the SOGEVAC NEO D in all four pump sizes. Frequency converter drive (optional): Black box FC drive enables Speed control Monitoring (RS485 interface) Constant pumping speed independent of mains frequency Soft start w/o inrush current Even lower noise and vibration levels than a 1-phase motor 1-phase power supply 180 … 264 V at 50 & 60 Hz, for all pump sizes! Pump failure indicator (optional): Do you need to keep an eye on the status of your pump, even when you are not on site? Our pump failure indicator enables remote monitoring: Oil level Indicates a too low oil level Oil temp Indicates overheating Exhaust filter condition (back-pressure) Indicates that the exhaust filter needs to be changed
Datasheet
Description
The new generation of SOGEVAC vacuum pumps. Triple-hitting vacuum technology for a clean, quiet and long-running performance. Pairing health and safety with efficient processes is a vital need for any workplace, from research labs to industrial manufacturers. When processes rely on continuous vacuum, choosing the right components becomes all the more essential. Reliable, high-performance vacuum technology not only gets the job done, but also contributes to a better work environment with less noise and fewer emissions. The result is greater well-being and peace of mind – for higher employee productivity and precision in demanding applications. When it comes to these universal challenges, the new SOGEVAC NEO D rotary vane vacuum pump offers a bundle of advantages. But most of all, it is cleaner, quieter and virtually maintenance-free. Because good things come in threes! Quieter performance by design Our designers and engineers went to great lengths to improve the acoustic properties of the rotary vane vacuum pump. And they delivered: the SOGEVAC NEO D sets a new benchmark in perceived noise levels and sound quality. It is 3 dB(A) quieter than competitors’ products on average – for quality that you cannot hear. 54 dB(A) for SOGEVAC NEO D 16 & 25 Cleaner technology The SOGEVAC NEO D features a top-quality exhaust filter inside the oil casing. Built-in filtration reduces the required integration volume of the pump and ensures a clean environment without oil smoke or loss while pumping down. The result is far less oil loss compared to competitors’ pumps without exhaust filtration – up to 100 times less! This innovative design also makes the SOGEVAC NEO D incredibly compact. Longer running – maintenance-free for up to 3 years Thanks to cutting-edge shaft seal technology designed exclusively for Leybold, combined with long-life hydrocarbon oils, the SOGEVAC NEO D is built for maximal uptime. The new generation of vacuum pumps permits maintenance-free operation for up to three years in clean applications. “Fit it and forget it” for a new level of performance and convenience. The new revolution in medium vacuum – ideal for all medium vacuum applications Reliable vacuum is indispensable to numerous applications across a variety of industries. The SOGEVAC NEO D can operate continuously at any inlet pressure and features the same sturdy industrial design as other members of the SOGEVAC series. The latest generation of SOGEVAC rotary vane vacuum pumps is suitable for all dual-stage pump applications. Selected applications Analytics In analytical instruments like mass spectrometers, the vacuum pump is an essential component for reliable operation. SOGEVAC NEO D advantages: Eliminates noise enclosures Flexible interfaces for remote control Pumping speeds from 16 to 80 m3/h with 180 … 264 V; 50 & 60 Hz 1-phase power supply No external exhaust filter required Up to 3 years of maintenance-free operation! Glove boxes In glove boxes, the vacuum pump is an indispensable component that provides reliable vacuum to evacuate the load lock. SOGEVAC NEO D advantages: Silent, user-friendly pump Pumping speeds from 16 to 80 m3/h with 180 … 264 V; 50 & 60 Hz 1-phase power supply No external exhaust filter required Up to 3 years of maintenance-free operation! Sterilization In sterilization, vacuum pumps are critical components that are exposed to harsh conditions such as high quantities of water vapor, residual H2 O2 or ethylene oxide. SOGEVAC NEO D advantages: Silent, user-friendly pump Pumping speeds from 16 to 80 m3/h with 180 … 264 V; 50 & 60 Hz 1-phase power supply or a wide range of 3-phase motors No external exhaust filter required ATEX in Cat 2 or 3 variants available R&D Ultra-high vacuum (UHV) applications require reliable fore-vacuum generation for turbomolecular pumps. To avoid disturbing sensitive measurements, noise and vibrations must be kept to an absolute minimum. SOGEVAC NEO D advantages: Extremely quiet and easy to operate Sufficient ultimate pressure for UHV performance No external exhaust filter required Up to 3 years of maintenance-free operation! ATEX in Cat 2 or 3 variants available Heat treatment & plasma processes In heat treatment furnaces and plasma processes, vacuum pump technology needs to perform reliably while exposed to difficult processes. SOGEVAC NEO D advantages: Rugged industrial design with oil filter No external exhaust filter required Different oil types available depending on process! Performance-boosting accessories for pump monitoring and control Would you like to benefit from pump control options and receive access to predictive maintenance data? We offer a frequency converter (FC) driven version of the SOGEVAC NEO D in all four pump sizes. Frequency converter drive (optional): Black box FC drive enables Speed control Monitoring (RS485 interface) Constant pumping speed independent of mains frequency Soft start w/o inrush current Even lower noise and vibration levels than a 1-phase motor 1-phase power supply 180 … 264 V at 50 & 60 Hz, for all pump sizes! Pump failure indicator (optional): Do you need to keep an eye on the status of your pump, even when you are not on site? Our pump failure indicator enables remote monitoring: Oil level Indicates a too low oil level Oil temp Indicates overheating Exhaust filter condition (back-pressure) Indicates that the exhaust filter needs to be changed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOGEVAC NEO D 16 -  - Leybold USA Inc.
Export, PA, United States
SOGEVAC NEO D 16
SOGEVAC NEO D 16
The new generation of SOGEVAC vacuum pumps. Triple-hitting vacuum technology for a clean, quiet and long-running performance. Pairing health and safety with efficient processes is a vital need for any workplace, from research labs to industrial manufacturers. When processes rely on continuous vacuum, choosing the right components becomes all the more essential. Reliable, high-performance vacuum technology not only gets the job done, but also contributes to a better work environment with less noise and fewer emissions. The result is greater well-being and peace of mind – for higher employee productivity and precision in demanding applications. When it comes to these universal challenges, the new SOGEVAC NEO D rotary vane vacuum pump offers a bundle of advantages. But most of all, it is cleaner, quieter and virtually maintenance-free. Because good things come in threes! Quieter performance by design Our designers and engineers went to great lengths to improve the acoustic properties of the rotary vane vacuum pump. And they delivered: the SOGEVAC NEO D sets a new benchmark in perceived noise levels and sound quality. It is 3 dB(A) quieter than competitors’ products on average – for quality that you cannot hear. 54 dB(A) for SOGEVAC NEO D 16 & 25 Cleaner technology The SOGEVAC NEO D features a top-quality exhaust filter inside the oil casing. Built-in filtration reduces the required integration volume of the pump and ensures a clean environment without oil smoke or loss while pumping down. The result is far less oil loss compared to competitors’ pumps without exhaust filtration – up to 100 times less! This innovative design also makes the SOGEVAC NEO D incredibly compact. Longer running – maintenance-free for up to 3 years Thanks to cutting-edge shaft seal technology designed exclusively for Leybold, combined with long-life hydrocarbon oils, the SOGEVAC NEO D is built for maximal uptime. The new generation of vacuum pumps permits maintenance-free operation for up to three years in clean applications. “Fit it and forget it” for a new level of performance and convenience. The new revolution in medium vacuum – ideal for all medium vacuum applications Reliable vacuum is indispensable to numerous applications across a variety of industries. The SOGEVAC NEO D can operate continuously at any inlet pressure and features the same sturdy industrial design as other members of the SOGEVAC series. The latest generation of SOGEVAC rotary vane vacuum pumps is suitable for all dual-stage pump applications. Selected applications Analytics In analytical instruments like mass spectrometers, the vacuum pump is an essential component for reliable operation. SOGEVAC NEO D advantages: Eliminates noise enclosures Flexible interfaces for remote control Pumping speeds from 16 to 80 m3/h with 180 … 264 V; 50 & 60 Hz 1-phase power supply No external exhaust filter required Up to 3 years of maintenance-free operation! Glove boxes In glove boxes, the vacuum pump is an indispensable component that provides reliable vacuum to evacuate the load lock. SOGEVAC NEO D advantages: Silent, user-friendly pump Pumping speeds from 16 to 80 m3/h with 180 … 264 V; 50 & 60 Hz 1-phase power supply No external exhaust filter required Up to 3 years of maintenance-free operation! Sterilization In sterilization, vacuum pumps are critical components that are exposed to harsh conditions such as high quantities of water vapor, residual H2 O2 or ethylene oxide. SOGEVAC NEO D advantages: Silent, user-friendly pump Pumping speeds from 16 to 80 m3/h with 180 … 264 V; 50 & 60 Hz 1-phase power supply or a wide range of 3-phase motors No external exhaust filter required ATEX in Cat 2 or 3 variants available R&D Ultra-high vacuum (UHV) applications require reliable fore-vacuum generation for turbomolecular pumps. To avoid disturbing sensitive measurements, noise and vibrations must be kept to an absolute minimum. SOGEVAC NEO D advantages: Extremely quiet and easy to operate Sufficient ultimate pressure for UHV performance No external exhaust filter required Up to 3 years of maintenance-free operation! ATEX in Cat 2 or 3 variants available Heat treatment & plasma processes In heat treatment furnaces and plasma processes, vacuum pump technology needs to perform reliably while exposed to difficult processes. SOGEVAC NEO D advantages: Rugged industrial design with oil filter No external exhaust filter required Different oil types available depending on process! Performance-boosting accessories for pump monitoring and control Would you like to benefit from pump control options and receive access to predictive maintenance data? We offer a frequency converter (FC) driven version of the SOGEVAC NEO D in all four pump sizes. Frequency converter drive (optional): Black box FC drive enables Speed control Monitoring (RS485 interface) Constant pumping speed independent of mains frequency Soft start w/o inrush current Even lower noise and vibration levels than a 1-phase motor 1-phase power supply 180 … 264 V at 50 & 60 Hz, for all pump sizes! Pump failure indicator (optional): Do you need to keep an eye on the status of your pump, even when you are not on site? Our pump failure indicator enables remote monitoring: Oil level Indicates a too low oil level Oil temp Indicates overheating Exhaust filter condition (back-pressure) Indicates that the exhaust filter needs to be changed

The new generation of SOGEVAC vacuum pumps. Triple-hitting vacuum technology for a clean, quiet and long-running performance.

Pairing health and safety with efficient processes is a vital need for any workplace, from research labs to industrial manufacturers. When processes rely on continuous vacuum, choosing the right components becomes all the more essential. Reliable, high-performance vacuum technology not only gets the job done, but also contributes to a better work environment with less noise and fewer emissions. The result is greater well-being and peace of mind – for higher employee productivity and precision in demanding applications.
When it comes to these universal challenges, the new SOGEVAC NEO D rotary vane vacuum pump offers a bundle of advantages. But most of all, it is cleaner, quieter and virtually maintenance-free.
Because good things come in threes!

Quieter performance by design

Our designers and engineers went to great lengths to improve the acoustic properties of the rotary vane vacuum pump. And they delivered: the SOGEVAC NEO D sets a new benchmark in perceived noise levels and sound quality. It is 3 dB(A) quieter than competitors’ products on average – for quality that you cannot hear.

  • 54 dB(A) for SOGEVAC NEO D 16 & 25

Cleaner technology

The SOGEVAC NEO D features a top-quality exhaust filter inside the oil casing. Built-in filtration reduces the required integration volume of the pump and ensures a clean environment without oil smoke or loss while pumping down. The result is far less oil loss compared to competitors’ pumps without exhaust filtration – up to 100 times less! This innovative design also makes the SOGEVAC NEO D incredibly compact.

Longer running – maintenance-free for up to 3 years

Thanks to cutting-edge shaft seal technology designed exclusively for Leybold, combined with long-life hydrocarbon oils, the SOGEVAC NEO D is built for maximal uptime. The new generation of vacuum pumps permits maintenance-free operation for up to three years in clean applications. “Fit it and forget it” for a new level of performance and convenience.

The new revolution in medium vacuum – ideal for all medium vacuum applications

Reliable vacuum is indispensable to numerous applications across a variety of industries. The SOGEVAC NEO D can operate continuously at any inlet pressure and features the same sturdy industrial design as other members of the SOGEVAC series. The latest generation of SOGEVAC rotary vane vacuum pumps is suitable for all dual-stage pump applications.

Selected applications

Analytics

In analytical instruments like mass spectrometers, the vacuum pump is an essential component for reliable operation.
SOGEVAC NEO D advantages:

  • Eliminates noise enclosures
  • Flexible interfaces for remote control
  • Pumping speeds from 16 to 80 m3/h with 180 … 264 V; 50 & 60 Hz 1-phase power supply
  • No external exhaust filter required
  • Up to 3 years of maintenance-free operation!

Glove boxes

In glove boxes, the vacuum pump is an indispensable component that provides reliable vacuum to evacuate the load lock.
SOGEVAC NEO D advantages:

  • Silent, user-friendly pump
  • Pumping speeds from 16 to 80 m3/h with 180 … 264 V; 50 & 60 Hz 1-phase power supply
  • No external exhaust filter required
  • Up to 3 years of maintenance-free operation!

Sterilization

In sterilization, vacuum pumps are critical components that are exposed to harsh conditions such as high quantities of water vapor, residual H2 O2 or ethylene oxide.
SOGEVAC NEO D advantages:

  • Silent, user-friendly pump
  • Pumping speeds from 16 to 80 m3/h with 180 … 264 V; 50 & 60 Hz 1-phase power supply or a wide range of 3-phase motors
  • No external exhaust filter required
  • ATEX in Cat 2 or 3 variants available

R&D

Ultra-high vacuum (UHV) applications require reliable fore-vacuum generation for turbomolecular pumps. To avoid disturbing sensitive measurements, noise and vibrations must be kept to an absolute minimum.
SOGEVAC NEO D advantages:

  • Extremely quiet and easy to operate
  • Sufficient ultimate pressure for UHV performance
  • No external exhaust filter required
  • Up to 3 years of maintenance-free operation!
  • ATEX in Cat 2 or 3 variants available

Heat treatment & plasma processes

In heat treatment furnaces and plasma processes, vacuum pump technology needs to perform reliably while exposed to difficult processes.
SOGEVAC NEO D advantages:

  • Rugged industrial design with oil filter
  • No external exhaust filter required
  • Different oil types available depending on process!

Performance-boosting accessories for pump monitoring and control

Would you like to benefit from pump control options and receive access to predictive maintenance data? We offer a frequency converter (FC) driven version of the SOGEVAC NEO D in all four pump sizes.

Frequency converter drive (optional):

Black box FC drive enables

  • Speed control
  • Monitoring (RS485 interface)
  • Constant pumping speed independent of mains frequency
  • Soft start w/o inrush current
  • Even lower noise and vibration levels than a 1-phase motor
  • 1-phase power supply 180 … 264 V at 50 & 60 Hz, for all pump sizes!

Pump failure indicator (optional):

Do you need to keep an eye on the status of your pump, even when you are not on site? Our pump failure indicator enables remote monitoring:

  1. Oil level
    Indicates a too low oil level
  2. Oil temp
    Indicates overheating
  3. Exhaust filter condition (back-pressure)
    Indicates that the exhaust filter needs to be changed
Supplier's Site Datasheet

Technical Specifications

  Leybold USA Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Name SOGEVAC NEO D 16
Vacuum Pump Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Turbomolecular vacuum pump unit - HiCube Neo (floor-standing unit) - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
View Details
Vacuum Generator, Venturi 460 - 938-7460 - Petersen Products Co.
Specs
Vacuum Pump Type Venturi
Pumping Speed 14 CFM (23.81 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details
DVP Portable & Central Packaged Vacuums -  - Durovac Industrial Vacuums
Specs
Configuration Vacuum Pump System or Station
Application Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
Pumping Speed 360 to 650 CFM (612 to 1105 m³/hr)
View Details
IDP-45 Dry Scroll Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details