Leybold USA Inc. SCROLLVAC 18 Plus

Description
Defining Vacuum - SCROLLVAC plus, the new dry scroll pump from Leybold. The new SCROLLVAC plus vacuum pump is the latest addition to our range of dry pumps. Providing a flexible, robust and simple vacuum pump solution, across a wide spectrum of applications, SCROLLVAC plus demonstrates what is possible from a dry scroll pump. The pumping principle A Scroll pump consists of two engaged spiral forms. One scroll form is mounted eccentrically to the other and is made to move in an orbiting path relative to the fixed scroll. This creates crescent shaped volumes that are driven from the outside to the inside of the forms thereby pumping the gas. Able to address the widest range of applications … Flexible. We understand flexibility and choice is essential when selecting the right dry vacuum solution for your application. With single-phase and three-phase variants and versions for specialized applications, you can be sure to find a member of the SCROLLVAC plus family perfect for you. Pump versions in the range covering pumping speeds of 7, 10, 15 and 18 m3/h Single-phase variant feature universal voltage drive for constant performance world-wide Three-phase electronic-free variants for radiation and high magnetic field applications Integrated gas ballast permits pumping of condensable vapors Compact and lightweight design permits simple integration into your new or existing vacuum system Ready to withstand and overcome demanding conditions … Robust. SCROLLVAC plus was built to maintain performance and reliability in the most demanding applications. With the bearings completely separated from the pumping mechanism, you are assured of zero contamination within the vacuum envelope along with exceptional vapor handling. Truly dry vacuum pump with pump bearings isolated from the vacuum space eliminating any risk of contamination No shaft seal to wear and hence longer service intervals and improved leak tightness The ideal dry pump solution for backing turbomolecular and cryo pumps Optional C variant may be used for some applications involving the pumping of aggressive media and chemicals Easy to understand and uncomplicated … Simple. Not only the service and tip seal change is easy and quick, the long service intervals mean that SCROLLVAC plus can become the “fit and forget” solution. Latest in tip seal technology giving significantly longer periods between tip seal changes, typically 2.5 years, to maximize up-time and productivity Easy maintenance with a typical tip-seal change in under 10 minutes by yourself Running time hours-counter included as standard Economize by switching to the latest technology … Environment. Think the environment is too big for you to make an impact? We are always looking at how we can reduce the impact on the environment, and selecting the latest SCROLLVAC plus can make an immediate improvement on your local workspace. No contaminated waste oil to dispose of, eliminating the need for costly disposal and used oil recycling Low noise at < 55 dB(A) for a quiet work/laboratory environment Reduced power consumption compared to other pumping mechanisms Reliable products and application expertise … the Leybold guarantee at any time! Universal. Designed to perform across a wide spectrum of applications, from general laboratory, light industrial and research through to the more aggressive of chemical applications, SCROLLVAC plus makes selecting the right dry vacuum pump easy. Physical Research Dry-compression pump – zero risk of system contamination Excellent ultimate pressure for turbomolecular pumps High water vapor capacity for cryo-pump regeneration Low noise for a quiet working environment Electronic-free 3-phase pump for areas with radiation Long maintenance intervals and simple end-user serviceable Industry Robust pump with high vapor capacity for industrial applications including vacuum ovens, degassing, sterilization. Also suitable for cyclic duties No exposed bearings and no shaft seals, therefore reliable operation in numerous industrial applications Wide range of pumping performance options for all requirements Wet Chemistry Quiet and reliable operation for use in biological and wet chemistry laboratories High water vapor capacity for applications such as gel drying, centrifugal concentrators, rotary evaporators and solvent recovery Hermetic separation of pumping chamber and rotating parts, therefore no reaction of pumped gases with lubricant C versions available for more aggressive gases Gas Recovery High leak tightness assures no gas contamination or loss in gas recovery applications Excellent Helium pumping performance C versions are ready to withstand harsh conditions. SCROLLVAC C plus variant has been designed for more aggressive applications, where potential deterioration of the internal parts due to corrosion needs to be considered. In combination with suitable purge gas flows, this means that SCROLLVAC C plus models can be configured to handle corrosive solvents and chemicals: Chemical resistant exhaust check valve and gas ballast valve Stainless steel inlet and exhaust flanges Conversion kits are available allowing customers to upgrade their standard variants Please contact us for advice.
Datasheet
Description
Defining Vacuum - SCROLLVAC plus, the new dry scroll pump from Leybold. The new SCROLLVAC plus vacuum pump is the latest addition to our range of dry pumps. Providing a flexible, robust and simple vacuum pump solution, across a wide spectrum of applications, SCROLLVAC plus demonstrates what is possible from a dry scroll pump. The pumping principle A Scroll pump consists of two engaged spiral forms. One scroll form is mounted eccentrically to the other and is made to move in an orbiting path relative to the fixed scroll. This creates crescent shaped volumes that are driven from the outside to the inside of the forms thereby pumping the gas. Able to address the widest range of applications … Flexible. We understand flexibility and choice is essential when selecting the right dry vacuum solution for your application. With single-phase and three-phase variants and versions for specialized applications, you can be sure to find a member of the SCROLLVAC plus family perfect for you. Pump versions in the range covering pumping speeds of 7, 10, 15 and 18 m3/h Single-phase variant feature universal voltage drive for constant performance world-wide Three-phase electronic-free variants for radiation and high magnetic field applications Integrated gas ballast permits pumping of condensable vapors Compact and lightweight design permits simple integration into your new or existing vacuum system Ready to withstand and overcome demanding conditions … Robust. SCROLLVAC plus was built to maintain performance and reliability in the most demanding applications. With the bearings completely separated from the pumping mechanism, you are assured of zero contamination within the vacuum envelope along with exceptional vapor handling. Truly dry vacuum pump with pump bearings isolated from the vacuum space eliminating any risk of contamination No shaft seal to wear and hence longer service intervals and improved leak tightness The ideal dry pump solution for backing turbomolecular and cryo pumps Optional C variant may be used for some applications involving the pumping of aggressive media and chemicals Easy to understand and uncomplicated … Simple. Not only the service and tip seal change is easy and quick, the long service intervals mean that SCROLLVAC plus can become the “fit and forget” solution. Latest in tip seal technology giving significantly longer periods between tip seal changes, typically 2.5 years, to maximize up-time and productivity Easy maintenance with a typical tip-seal change in under 10 minutes by yourself Running time hours-counter included as standard Economize by switching to the latest technology … Environment. Think the environment is too big for you to make an impact? We are always looking at how we can reduce the impact on the environment, and selecting the latest SCROLLVAC plus can make an immediate improvement on your local workspace. No contaminated waste oil to dispose of, eliminating the need for costly disposal and used oil recycling Low noise at < 55 dB(A) for a quiet work/laboratory environment Reduced power consumption compared to other pumping mechanisms Reliable products and application expertise … the Leybold guarantee at any time! Universal. Designed to perform across a wide spectrum of applications, from general laboratory, light industrial and research through to the more aggressive of chemical applications, SCROLLVAC plus makes selecting the right dry vacuum pump easy. Physical Research Dry-compression pump – zero risk of system contamination Excellent ultimate pressure for turbomolecular pumps High water vapor capacity for cryo-pump regeneration Low noise for a quiet working environment Electronic-free 3-phase pump for areas with radiation Long maintenance intervals and simple end-user serviceable Industry Robust pump with high vapor capacity for industrial applications including vacuum ovens, degassing, sterilization. Also suitable for cyclic duties No exposed bearings and no shaft seals, therefore reliable operation in numerous industrial applications Wide range of pumping performance options for all requirements Wet Chemistry Quiet and reliable operation for use in biological and wet chemistry laboratories High water vapor capacity for applications such as gel drying, centrifugal concentrators, rotary evaporators and solvent recovery Hermetic separation of pumping chamber and rotating parts, therefore no reaction of pumped gases with lubricant C versions available for more aggressive gases Gas Recovery High leak tightness assures no gas contamination or loss in gas recovery applications Excellent Helium pumping performance C versions are ready to withstand harsh conditions. SCROLLVAC C plus variant has been designed for more aggressive applications, where potential deterioration of the internal parts due to corrosion needs to be considered. In combination with suitable purge gas flows, this means that SCROLLVAC C plus models can be configured to handle corrosive solvents and chemicals: Chemical resistant exhaust check valve and gas ballast valve Stainless steel inlet and exhaust flanges Conversion kits are available allowing customers to upgrade their standard variants Please contact us for advice.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCROLLVAC 18 Plus -  - Leybold USA Inc.
Export, PA, United States
SCROLLVAC 18 Plus
SCROLLVAC 18 Plus
Defining Vacuum - SCROLLVAC plus, the new dry scroll pump from Leybold. The new SCROLLVAC plus vacuum pump is the latest addition to our range of dry pumps. Providing a flexible, robust and simple vacuum pump solution, across a wide spectrum of applications, SCROLLVAC plus demonstrates what is possible from a dry scroll pump. The pumping principle A Scroll pump consists of two engaged spiral forms. One scroll form is mounted eccentrically to the other and is made to move in an orbiting path relative to the fixed scroll. This creates crescent shaped volumes that are driven from the outside to the inside of the forms thereby pumping the gas. Able to address the widest range of applications … Flexible. We understand flexibility and choice is essential when selecting the right dry vacuum solution for your application. With single-phase and three-phase variants and versions for specialized applications, you can be sure to find a member of the SCROLLVAC plus family perfect for you. Pump versions in the range covering pumping speeds of 7, 10, 15 and 18 m3/h Single-phase variant feature universal voltage drive for constant performance world-wide Three-phase electronic-free variants for radiation and high magnetic field applications Integrated gas ballast permits pumping of condensable vapors Compact and lightweight design permits simple integration into your new or existing vacuum system Ready to withstand and overcome demanding conditions … Robust. SCROLLVAC plus was built to maintain performance and reliability in the most demanding applications. With the bearings completely separated from the pumping mechanism, you are assured of zero contamination within the vacuum envelope along with exceptional vapor handling. Truly dry vacuum pump with pump bearings isolated from the vacuum space eliminating any risk of contamination No shaft seal to wear and hence longer service intervals and improved leak tightness The ideal dry pump solution for backing turbomolecular and cryo pumps Optional C variant may be used for some applications involving the pumping of aggressive media and chemicals Easy to understand and uncomplicated … Simple. Not only the service and tip seal change is easy and quick, the long service intervals mean that SCROLLVAC plus can become the “fit and forget” solution. Latest in tip seal technology giving significantly longer periods between tip seal changes, typically 2.5 years, to maximize up-time and productivity Easy maintenance with a typical tip-seal change in under 10 minutes by yourself Running time hours-counter included as standard Economize by switching to the latest technology … Environment. Think the environment is too big for you to make an impact? We are always looking at how we can reduce the impact on the environment, and selecting the latest SCROLLVAC plus can make an immediate improvement on your local workspace. No contaminated waste oil to dispose of, eliminating the need for costly disposal and used oil recycling Low noise at < 55 dB(A) for a quiet work/laboratory environment Reduced power consumption compared to other pumping mechanisms Reliable products and application expertise … the Leybold guarantee at any time! Universal. Designed to perform across a wide spectrum of applications, from general laboratory, light industrial and research through to the more aggressive of chemical applications, SCROLLVAC plus makes selecting the right dry vacuum pump easy. Physical Research Dry-compression pump – zero risk of system contamination Excellent ultimate pressure for turbomolecular pumps High water vapor capacity for cryo-pump regeneration Low noise for a quiet working environment Electronic-free 3-phase pump for areas with radiation Long maintenance intervals and simple end-user serviceable Industry Robust pump with high vapor capacity for industrial applications including vacuum ovens, degassing, sterilization. Also suitable for cyclic duties No exposed bearings and no shaft seals, therefore reliable operation in numerous industrial applications Wide range of pumping performance options for all requirements Wet Chemistry Quiet and reliable operation for use in biological and wet chemistry laboratories High water vapor capacity for applications such as gel drying, centrifugal concentrators, rotary evaporators and solvent recovery Hermetic separation of pumping chamber and rotating parts, therefore no reaction of pumped gases with lubricant C versions available for more aggressive gases Gas Recovery High leak tightness assures no gas contamination or loss in gas recovery applications Excellent Helium pumping performance C versions are ready to withstand harsh conditions. SCROLLVAC C plus variant has been designed for more aggressive applications, where potential deterioration of the internal parts due to corrosion needs to be considered. In combination with suitable purge gas flows, this means that SCROLLVAC C plus models can be configured to handle corrosive solvents and chemicals: Chemical resistant exhaust check valve and gas ballast valve Stainless steel inlet and exhaust flanges Conversion kits are available allowing customers to upgrade their standard variants Please contact us for advice.

Defining Vacuum - SCROLLVAC plus, the new dry scroll pump from Leybold.

The new SCROLLVAC plus vacuum pump is the latest addition to our range of dry pumps. Providing a flexible, robust and simple vacuum pump solution, across a wide spectrum of applications, SCROLLVAC plus demonstrates what is possible from a dry scroll pump.

The pumping principle

A Scroll pump consists of two engaged spiral forms. One scroll form is mounted eccentrically to the other and is made to move in an orbiting path relative to the fixed scroll. This creates crescent shaped volumes that are driven from the outside to the inside of the forms thereby pumping the gas.

Able to address the widest range of applications …

Flexible.

We understand flexibility and choice is essential when selecting the right dry vacuum solution for your application. With single-phase and three-phase variants and versions for specialized applications, you can be sure to find a member of the SCROLLVAC plus family perfect for you.

  • Pump versions in the range covering pumping speeds of 7, 10, 15 and 18 m3/h
  • Single-phase variant feature universal voltage drive for constant performance world-wide
  • Three-phase electronic-free variants for radiation and high magnetic field applications
  • Integrated gas ballast permits pumping of condensable vapors
  • Compact and lightweight design permits simple integration into your new or existing vacuum system

Ready to withstand and overcome demanding conditions …

Robust.

SCROLLVAC plus was built to maintain performance and reliability in the most demanding applications. With the bearings completely separated from the pumping mechanism, you are assured of zero contamination within the vacuum envelope along with exceptional vapor handling.

  • Truly dry vacuum pump with pump bearings isolated from the vacuum space eliminating any risk of contamination
  • No shaft seal to wear and hence longer service intervals and improved leak tightness
  • The ideal dry pump solution for backing turbomolecular and cryo pumps
  • Optional C variant may be used for some applications involving the pumping of aggressive media and chemicals

Easy to understand and uncomplicated …

Simple.

Not only the service and tip seal change is easy and quick, the long service intervals mean that SCROLLVAC plus can become the “fit and forget” solution.

  • Latest in tip seal technology giving significantly longer periods between tip seal changes, typically 2.5 years, to maximize up-time and productivity
  • Easy maintenance with a typical tip-seal change in under 10 minutes by yourself
  • Running time hours-counter included as standard

Economize by switching to the latest technology …

Environment.

Think the environment is too big for you to make an impact? We are always looking at how we can reduce the impact on the environment, and selecting the latest SCROLLVAC plus can make an immediate improvement on your local workspace.

  • No contaminated waste oil to dispose of, eliminating the need for costly disposal and used oil recycling
  • Low noise at < 55 dB(A) for a quiet work/laboratory environment
  • Reduced power consumption compared to other pumping mechanisms

Reliable products and application expertise …
the Leybold guarantee at any time!

Universal.

Designed to perform across a wide spectrum of applications, from general laboratory, light industrial and research through to the more aggressive of chemical applications, SCROLLVAC plus makes selecting the right dry vacuum pump easy.
Physical Research

  • Dry-compression pump – zero risk of system contamination
  • Excellent ultimate pressure for turbomolecular pumps
  • High water vapor capacity for cryo-pump regeneration
  • Low noise for a quiet working environment
  • Electronic-free 3-phase pump for areas with radiation
  • Long maintenance intervals and simple end-user serviceable

Industry

  • Robust pump with high vapor capacity for industrial applications including vacuum ovens, degassing, sterilization. Also suitable for cyclic duties
  • No exposed bearings and no shaft seals, therefore reliable operation in numerous industrial applications
  • Wide range of pumping performance options for all requirements

Wet Chemistry

  • Quiet and reliable operation for use in biological and wet chemistry laboratories
  • High water vapor capacity for applications such as gel drying, centrifugal concentrators, rotary evaporators and solvent recovery
  • Hermetic separation of pumping chamber and rotating parts, therefore no reaction of pumped gases with lubricant
  • C versions available for more aggressive gases

Gas Recovery

  • High leak tightness assures no gas contamination or loss in gas recovery applications
  • Excellent Helium pumping performance

C versions are ready to withstand harsh conditions.

SCROLLVAC C plus variant has been designed for more aggressive applications, where potential deterioration of the internal parts due to corrosion needs to be considered. In combination with suitable purge gas flows, this means that SCROLLVAC C plus models can be configured to handle corrosive solvents and chemicals:

  • Chemical resistant exhaust check valve and gas ballast valve
  • Stainless steel inlet and exhaust flanges
  • Conversion kits are available allowing customers to upgrade their standard variants

Please contact us for advice.

Supplier's Site Datasheet

Technical Specifications

  Leybold USA Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Name SCROLLVAC 18 Plus
Vacuum Pump Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

PowerLift Diesel & Propane Vacuum -  - Durovac Industrial Vacuums
Durovac Industrial Vacuums
Specs
Vacuum Pump Type HighVac
Configuration Vacuum Pump System or Station
Application Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
View Details
MD-Kinney - KVO Series Rotary Vane Vacuum Pump - KVO-75 - Rogers Machinery Company, Inc.
Specs
Pumping Speed 49 CFM (83.33 m³/hr)
Ultimate Vacuum 0.3750 torr (29.9 in Hg vac)
Mechanical Rotary Vane
View Details
Vooner VaneGard® VG4, 55 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 24 to 26 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - VG4SS4-H - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details
Vacuum Pump With Honda Engine For Manhole Testers - 938-7088 - Petersen Products Co.
Specs
Pumping Speed 18 CFM (30.61 m³/hr)
View Details