Leybold USA Inc. ECODRY 40 Plus 161040V22

Description
The ECODRY plus is a family of dry-compression multi-stage Roots vacuum pumps, which sets new standards in noise reduction. The pumps have been specially designed for use in quiet and clean environments, such as analysis and research laboratories. ECODRY plus provide clean vacuum at maximum pumping speeds of 40 and 55 m³/h while creating low noise levels. They deliver stable vacuum performance for many years without maintenance. The pumps are based on the multi-stage Roots pumping principle with two contactless rotating rotors turning in opposite direction. Through their rotation the gas is moved from the inlet to the exhaust. By the effect of multiple pumping stages the gas is compressed from medium vacuum range to ambient pressure. The products are standing out due to the following features: Quiet – With the integrated acoustic insulation and silencer the noise level of these pumps is lower than 52 dB(A) - quieter than a normal conversation. Clean – With an oil-free suction chamber and wear-free operation, neither oil vapors nor particles are contaminating the vacuum chamber or the environment. Maintenance-free – Changing oil or seals is not required - the pumps deliver stable vacuum performance for many years without maintenance. Easy to use – The pumps are compact, powered by regular single-phase sockets, air-cooled and easy to reposition by integrated wheels.
Datasheet
Description
The ECODRY plus is a family of dry-compression multi-stage Roots vacuum pumps, which sets new standards in noise reduction. The pumps have been specially designed for use in quiet and clean environments, such as analysis and research laboratories. ECODRY plus provide clean vacuum at maximum pumping speeds of 40 and 55 m³/h while creating low noise levels. They deliver stable vacuum performance for many years without maintenance. The pumps are based on the multi-stage Roots pumping principle with two contactless rotating rotors turning in opposite direction. Through their rotation the gas is moved from the inlet to the exhaust. By the effect of multiple pumping stages the gas is compressed from medium vacuum range to ambient pressure. The products are standing out due to the following features: Quiet – With the integrated acoustic insulation and silencer the noise level of these pumps is lower than 52 dB(A) - quieter than a normal conversation. Clean – With an oil-free suction chamber and wear-free operation, neither oil vapors nor particles are contaminating the vacuum chamber or the environment. Maintenance-free – Changing oil or seals is not required - the pumps deliver stable vacuum performance for many years without maintenance. Easy to use – The pumps are compact, powered by regular single-phase sockets, air-cooled and easy to reposition by integrated wheels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECODRY 40 Plus - 161040V22 - Leybold USA Inc.
Export, PA, United States
ECODRY 40 Plus
161040V22
ECODRY 40 Plus 161040V22
The ECODRY plus is a family of dry-compression multi-stage Roots vacuum pumps, which sets new standards in noise reduction. The pumps have been specially designed for use in quiet and clean environments, such as analysis and research laboratories. ECODRY plus provide clean vacuum at maximum pumping speeds of 40 and 55 m³/h while creating low noise levels. They deliver stable vacuum performance for many years without maintenance. The pumps are based on the multi-stage Roots pumping principle with two contactless rotating rotors turning in opposite direction. Through their rotation the gas is moved from the inlet to the exhaust. By the effect of multiple pumping stages the gas is compressed from medium vacuum range to ambient pressure. The products are standing out due to the following features: Quiet – With the integrated acoustic insulation and silencer the noise level of these pumps is lower than 52 dB(A) - quieter than a normal conversation. Clean – With an oil-free suction chamber and wear-free operation, neither oil vapors nor particles are contaminating the vacuum chamber or the environment. Maintenance-free – Changing oil or seals is not required - the pumps deliver stable vacuum performance for many years without maintenance. Easy to use – The pumps are compact, powered by regular single-phase sockets, air-cooled and easy to reposition by integrated wheels.

The ECODRY plus is a family of dry-compression multi-stage Roots vacuum pumps, which sets new standards in noise reduction. The pumps have been specially designed for use in quiet and clean environments, such as analysis and research laboratories. ECODRY plus provide clean vacuum at maximum pumping speeds of 40 and 55 m³/h while creating low noise levels. They deliver stable vacuum performance for many years without maintenance.

The pumps are based on the multi-stage Roots pumping principle with two contactless rotating rotors turning in opposite direction. Through their rotation the gas is moved from the inlet to the exhaust. By the effect of multiple pumping stages the gas is compressed from medium vacuum range to ambient pressure.

The products are standing out due to the following features:

  • Quiet – With the integrated acoustic insulation and silencer the noise level of these pumps is lower than 52 dB(A) - quieter than a normal conversation.
  • Clean – With an oil-free suction chamber and wear-free operation, neither oil vapors nor particles are contaminating the vacuum chamber or the environment.
  • Maintenance-free – Changing oil or seals is not required - the pumps deliver stable vacuum performance for many years without maintenance.
  • Easy to use – The pumps are compact, powered by regular single-phase sockets, air-cooled and easy to reposition by integrated wheels.
Supplier's Site Datasheet

Technical Specifications

  Leybold USA Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number 161040V22
Product Name ECODRY 40 Plus
Vacuum Pump Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Nuclear Fusion, Particle Accelerator, Surface Analysis, Vacuum Coating, Encapsulation, Sputtering, Ion Implantation, Space Chamber
View Details
Vacuum Pump With Honda Engine For Manhole Testers - 938-7088 - Petersen Products Co.
Specs
Pumping Speed 18 CFM (30.61 m³/hr)
View Details
Vacuum pump unit - COMBI RH 3704 L - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Combination
Application Industrial; Chemical; Pharm/Sanitary
View Details
Venturi Vacuum Generator - R-731 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details