Leybold USA Inc. VARODRY VD65

Description
Eliminate process inefficiencies cause by vacuum. The new VARODRY vacuum pump series is designed and produced by Leybold, in Germany specifically for industrial processes. Give yourself one less headache, with VARODRY vacuum can be easy, efficient, reliable and dry. Efficient pumping The VARODRY rotor design is optimized to provide high levels of efficiency. Pumping speed The VARODRY provides a competitive pumping speed over the complete pressure range and a low end-pressure of < 0.01 mbar. It can operate continuously at any inlet pressure. Pump-down time (100 l chamber) The VARODRY provides fast pump-down down to the 10-2 mbar range. Power efficiency index The effective pumping speed generated per consumed power is a market benchmark for industrial dry pumps. The VARODRY is optimized for the challenges found in many industrial applications: Repeated and fast cycling: The VARODRY offers very quick pump down. The pump tolerates atmospheric pressure shocks and repeated evacuation cycles. Dust / particle handling: The pumps screw principle offers best performance to handle fine, dry dust particles without wear. A wide portfolio of dust filters are available if big dust amounts need to be handled. Vapor handling: Due to its optimized temperature profile and the built-in gas-ballast, the VARODRY offers a high vapor tolerance, avoiding internal condensation and corrosion. Reactive gas handling: Often vapors (e.g. hydrocarbons) tend to react inside hot dry pumps and build-up internal coatings which can cause pump seizing. The moderate temperatures inside the VARODRY virtually eliminate this risk. Liquid handling: The VARODRY can handle droplets or even liquid slugs as the liquids can flow freely out of the pump. Improve the efficiency of your machines. VARODRY makes it easy. Operation costs Being 100% air-cooled and dry, the VARODRY only consumes electricity, with no extra costs for cooling water supply or oil / oil-filter exchange and disposal. Its low power consumption will save significant operation costs. Cost of Ownership Example: Composites (wind power plant) Compared with an oil-sealed rotary vane pump the VARODRY will save >600 EUR operating costs per year! User Maintenance The belt can easily be exchanged in less than 30 minutes. The exchange interval depends on the individual application but is typically >1 year. Belt-exchange kits and maintenance tool sets are available. VARODRY reduces your maintenance and service requirements With only two wearing parts (belt and bearings), only minimal efforts are required to keep your pump running at peak performance – and improve the uptime at your facility. Leybold Service The bearings can be exchanged on site by trained Service technicians. Typical bearing lifetime is >3 years. Complete pump-overhauls can be done in one of the many Leybold Global Service hubs. To ensure high factory uptime, Leybold offers quick “pump exchanges”. Our back-up pools also offer flat rates for exchanging pumps, thus your production keeps running at all times.
Datasheet
Description
Eliminate process inefficiencies cause by vacuum. The new VARODRY vacuum pump series is designed and produced by Leybold, in Germany specifically for industrial processes. Give yourself one less headache, with VARODRY vacuum can be easy, efficient, reliable and dry. Efficient pumping The VARODRY rotor design is optimized to provide high levels of efficiency. Pumping speed The VARODRY provides a competitive pumping speed over the complete pressure range and a low end-pressure of < 0.01 mbar. It can operate continuously at any inlet pressure. Pump-down time (100 l chamber) The VARODRY provides fast pump-down down to the 10-2 mbar range. Power efficiency index The effective pumping speed generated per consumed power is a market benchmark for industrial dry pumps. The VARODRY is optimized for the challenges found in many industrial applications: Repeated and fast cycling: The VARODRY offers very quick pump down. The pump tolerates atmospheric pressure shocks and repeated evacuation cycles. Dust / particle handling: The pumps screw principle offers best performance to handle fine, dry dust particles without wear. A wide portfolio of dust filters are available if big dust amounts need to be handled. Vapor handling: Due to its optimized temperature profile and the built-in gas-ballast, the VARODRY offers a high vapor tolerance, avoiding internal condensation and corrosion. Reactive gas handling: Often vapors (e.g. hydrocarbons) tend to react inside hot dry pumps and build-up internal coatings which can cause pump seizing. The moderate temperatures inside the VARODRY virtually eliminate this risk. Liquid handling: The VARODRY can handle droplets or even liquid slugs as the liquids can flow freely out of the pump. Improve the efficiency of your machines. VARODRY makes it easy. Operation costs Being 100% air-cooled and dry, the VARODRY only consumes electricity, with no extra costs for cooling water supply or oil / oil-filter exchange and disposal. Its low power consumption will save significant operation costs. Cost of Ownership Example: Composites (wind power plant) Compared with an oil-sealed rotary vane pump the VARODRY will save >600 EUR operating costs per year! User Maintenance The belt can easily be exchanged in less than 30 minutes. The exchange interval depends on the individual application but is typically >1 year. Belt-exchange kits and maintenance tool sets are available. VARODRY reduces your maintenance and service requirements With only two wearing parts (belt and bearings), only minimal efforts are required to keep your pump running at peak performance – and improve the uptime at your facility. Leybold Service The bearings can be exchanged on site by trained Service technicians. Typical bearing lifetime is >3 years. Complete pump-overhauls can be done in one of the many Leybold Global Service hubs. To ensure high factory uptime, Leybold offers quick “pump exchanges”. Our back-up pools also offer flat rates for exchanging pumps, thus your production keeps running at all times.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VARODRY VD65 -  - Leybold USA Inc.
Export, PA, United States
VARODRY VD65
VARODRY VD65
Eliminate process inefficiencies cause by vacuum. The new VARODRY vacuum pump series is designed and produced by Leybold, in Germany specifically for industrial processes. Give yourself one less headache, with VARODRY vacuum can be easy, efficient, reliable and dry. Efficient pumping The VARODRY rotor design is optimized to provide high levels of efficiency. Pumping speed The VARODRY provides a competitive pumping speed over the complete pressure range and a low end-pressure of < 0.01 mbar. It can operate continuously at any inlet pressure. Pump-down time (100 l chamber) The VARODRY provides fast pump-down down to the 10-2 mbar range. Power efficiency index The effective pumping speed generated per consumed power is a market benchmark for industrial dry pumps. The VARODRY is optimized for the challenges found in many industrial applications: Repeated and fast cycling: The VARODRY offers very quick pump down. The pump tolerates atmospheric pressure shocks and repeated evacuation cycles. Dust / particle handling: The pumps screw principle offers best performance to handle fine, dry dust particles without wear. A wide portfolio of dust filters are available if big dust amounts need to be handled. Vapor handling: Due to its optimized temperature profile and the built-in gas-ballast, the VARODRY offers a high vapor tolerance, avoiding internal condensation and corrosion. Reactive gas handling: Often vapors (e.g. hydrocarbons) tend to react inside hot dry pumps and build-up internal coatings which can cause pump seizing. The moderate temperatures inside the VARODRY virtually eliminate this risk. Liquid handling: The VARODRY can handle droplets or even liquid slugs as the liquids can flow freely out of the pump. Improve the efficiency of your machines. VARODRY makes it easy. Operation costs Being 100% air-cooled and dry, the VARODRY only consumes electricity, with no extra costs for cooling water supply or oil / oil-filter exchange and disposal. Its low power consumption will save significant operation costs. Cost of Ownership Example: Composites (wind power plant) Compared with an oil-sealed rotary vane pump the VARODRY will save >600 EUR operating costs per year! User Maintenance The belt can easily be exchanged in less than 30 minutes. The exchange interval depends on the individual application but is typically >1 year. Belt-exchange kits and maintenance tool sets are available. VARODRY reduces your maintenance and service requirements With only two wearing parts (belt and bearings), only minimal efforts are required to keep your pump running at peak performance – and improve the uptime at your facility. Leybold Service The bearings can be exchanged on site by trained Service technicians. Typical bearing lifetime is >3 years. Complete pump-overhauls can be done in one of the many Leybold Global Service hubs. To ensure high factory uptime, Leybold offers quick “pump exchanges”. Our back-up pools also offer flat rates for exchanging pumps, thus your production keeps running at all times.

Eliminate process inefficiencies cause by vacuum.

The new VARODRY vacuum pump series is designed and produced by Leybold, in Germany specifically for industrial processes. Give yourself one less headache, with VARODRY vacuum can be easy, efficient, reliable and dry.

Efficient pumping
The VARODRY rotor design is optimized to provide high levels of efficiency.
Pumping speed
The VARODRY provides a competitive pumping speed over the complete pressure range and a low end-pressure of < 0.01 mbar. It can operate continuously at any inlet pressure.
Pump-down time (100 l chamber)
The VARODRY provides fast pump-down down to the 10-2 mbar range.
Power efficiency index
The effective pumping speed generated per consumed power is a market benchmark for industrial dry pumps.

The VARODRY is optimized for the challenges found in many industrial applications:

  • Repeated and fast cycling:
    The VARODRY offers very quick pump down. The pump tolerates atmospheric pressure shocks and repeated evacuation cycles.

  • Dust / particle handling:
    The pumps screw principle offers best performance to handle fine, dry dust particles without wear. A wide portfolio of dust filters are available if big dust amounts need to be handled.

  • Vapor handling:
    Due to its optimized temperature profile and the built-in gas-ballast, the VARODRY offers a high vapor tolerance, avoiding internal condensation and corrosion.

  • Reactive gas handling:
    Often vapors (e.g. hydrocarbons) tend to react inside hot dry pumps and build-up internal coatings which can cause pump seizing.
    The moderate temperatures inside the VARODRY virtually eliminate this risk.

  • Liquid handling:
    The VARODRY can handle droplets or even liquid slugs as the liquids can flow freely out of the pump.

Improve the efficiency of your machines. VARODRY makes it easy.

Operation costs
Being 100% air-cooled and dry, the VARODRY only consumes electricity, with no extra costs for cooling water supply or oil / oil-filter exchange and disposal. Its low power consumption will save significant operation costs.

Cost of Ownership Example: Composites (wind power plant)

Compared with an oil-sealed rotary vane pump the VARODRY will save >600 EUR operating costs per year!

User Maintenance
The belt can easily be exchanged in less than 30 minutes. The exchange interval depends on the individual application but is typically >1 year. Belt-exchange kits and maintenance tool sets are available.

VARODRY reduces your maintenance and service requirements
With only two wearing parts (belt and bearings), only minimal efforts are required to keep your pump running at peak performance – and improve the uptime at your facility.

Leybold Service
The bearings can be exchanged on site by trained Service technicians. Typical bearing lifetime is >3 years. Complete pump-overhauls can be done in one of the many Leybold Global Service hubs.

To ensure high factory uptime, Leybold offers quick “pump exchanges”. Our back-up pools also offer flat rates for exchanging pumps, thus your production keeps running at all times.

Supplier's Site Datasheet

Technical Specifications

  Leybold USA Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Name VARODRY VD65
Vacuum Pump Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

VaneGard (VG) Series, Low (L) Cone Opening Level, and 4 to 16 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump - VGSS6-L - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Ultimate Vacuum 658 to 354 torr (4.0 to 16.0 in Hg vac)
View Details
Dry-Running Rotary Vane Vacuum Pump/Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Paper Handling
View Details
In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details