Leybold USA Inc. Datasheets for High Vacuum Pumps
High and ultrahigh vacuum pumps operate efficiently in the high vacuum region and develop molecular flow for highly evacuated systems.
High Vacuum Pumps: Learn more
| Product Name | Notes |
|---|---|
| TURBOLAB Core: cost efficient, easy to use pumping station. This entry level pumping station incorporates a turbomolecular pump and a backing pump together with a simple controller, all 3... | |
| DIJ benefits at a glance ■ Most innovative heating concept utilizing newly developed heater cartridges with large heat exchange surface for an optimized energy transfer into the oil. Effective temperature... | |
| For variants without a control unit, or with different, optional flange sizes please do not hesitate to contact your local sales team. | |
| Turbomolecular vacuum pumps (TURBOVAC) are used in applications which require a clean high or ultrahigh vacuum like, for example, in research, development or in industrial fields like the semiconductor industry,... | |
| TURBOVAC 250 i/iX | |
| TURBOVAC 350 i/iX | |
| TURBOVAC 450 i/iX | |
| TURBOVAC 850 i/iX | |
| TURBOVAC 950 i/iX | |
| Why use the Leybold TURBOVAC i/iX? Designed to offer the best performance, the TURBOVAC i/iX series has a higher pumping speed and delivers lower initial and operating costs. With its... |