Leybold USA Inc. ECODRY 35 Plus 162035V001

Description
With its compact size the new ECODRY plus is easy to integrate in any process. With a low weight of less than 30 kg and integrated wheels the new ECODRY plus is a flexible and mobile vacuum pump for many working environments. The pumps offer high pump-down speeds from high pressure down to ultimate pressure of 0.01 mbar. The pumps are ideally suited to back turbomolecular pumps in electron microscopy, mass spectrometry, and many other analytical applications. With the integrated control dashboard intuitive operation is assured. Vacuum gauges and valves can be directly connected to the vacuum pump to allow easy vacuum control based on the measured pressure. With low noise and the clean low-vibration pumping mechanism operating at low electrical power consumption, the ECODRY plus creates a pleasant working environment. Furthermore, the pumps are maintenance-free for five years without any oil or seals to be changed over that time.
Datasheet
Description
With its compact size the new ECODRY plus is easy to integrate in any process. With a low weight of less than 30 kg and integrated wheels the new ECODRY plus is a flexible and mobile vacuum pump for many working environments. The pumps offer high pump-down speeds from high pressure down to ultimate pressure of 0.01 mbar. The pumps are ideally suited to back turbomolecular pumps in electron microscopy, mass spectrometry, and many other analytical applications. With the integrated control dashboard intuitive operation is assured. Vacuum gauges and valves can be directly connected to the vacuum pump to allow easy vacuum control based on the measured pressure. With low noise and the clean low-vibration pumping mechanism operating at low electrical power consumption, the ECODRY plus creates a pleasant working environment. Furthermore, the pumps are maintenance-free for five years without any oil or seals to be changed over that time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECODRY 35 Plus - 162035V001 - Leybold USA Inc.
Export, PA, United States
ECODRY 35 Plus
162035V001
ECODRY 35 Plus 162035V001
With its compact size the new ECODRY plus is easy to integrate in any process. With a low weight of less than 30 kg and integrated wheels the new ECODRY plus is a flexible and mobile vacuum pump for many working environments. The pumps offer high pump-down speeds from high pressure down to ultimate pressure of 0.01 mbar. The pumps are ideally suited to back turbomolecular pumps in electron microscopy, mass spectrometry, and many other analytical applications. With the integrated control dashboard intuitive operation is assured. Vacuum gauges and valves can be directly connected to the vacuum pump to allow easy vacuum control based on the measured pressure. With low noise and the clean low-vibration pumping mechanism operating at low electrical power consumption, the ECODRY plus creates a pleasant working environment. Furthermore, the pumps are maintenance-free for five years without any oil or seals to be changed over that time.

With its compact size the new ECODRY plus is easy to integrate in any process. With a low weight of less than 30 kg and integrated wheels the new ECODRY plus is a flexible and mobile vacuum pump for many working environments. The pumps offer high pump-down speeds from high pressure down to ultimate pressure of 0.01 mbar. The pumps are ideally suited to back turbomolecular pumps in electron microscopy, mass spectrometry, and many other analytical applications.
With the integrated control dashboard intuitive operation is assured. Vacuum gauges and valves can be directly connected to the vacuum pump to allow easy vacuum control based on the measured pressure. With low noise and the clean low-vibration pumping mechanism operating at low electrical power consumption, the ECODRY plus creates a pleasant working environment. Furthermore, the pumps are maintenance-free for five years without any oil or seals to be changed over that time.

Supplier's Site Datasheet

Technical Specifications

  Leybold USA Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number 162035V001
Product Name ECODRY 35 Plus
Vacuum Pump Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

PowerLift Silica Dust Vacuum -  - Durovac Industrial Vacuums
Durovac Industrial Vacuums
Specs
Vacuum Pump Type HighVac
Configuration Vacuum Pump System or Station
Application Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
View Details
MD-Kinney - A Series Single-Stage Liquid Ring Vacuum Pump - A15 - Rogers Machinery Company, Inc.
Specs
Mechanical Liquid Ring
Pump Stages Single Stage
View Details
Vooner FloGard® V4P75, 245 to 285 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 20 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - V4P75XVE6-M - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details
Vacuum Pump With Honda Engine For Manhole Testers - 938-7088 - Petersen Products Co.
Specs
Pumping Speed 18 CFM (30.61 m³/hr)
View Details