Leybold USA Inc. SOGEVAC SV 40 B

Description
Single-stage, oil-sealed Rotary Vane Vacuum Pumps The SOGEVAC range of rotary vane vacuum pumps offers following major characteristics: ■ Compact design and small footprint ■ Very low and constant noise level in any working condition ■ Integrated functions, no external pipe ■ No motor coupling up to SV65 B ■ Variant concept / specific customer configurations ■ ATEX versions for categories 2 and 3, from SV40 B to SV100 B ■ Simplified maintenance All this without any concession to the high technical performance of the SOGEVAC pumps such as ultimate pressure, pump-down time, water vapor tolerance… Compact design and small footprint The new SOGEVAC B pumps allow space saving in your developments with minimum customer design constraints. It can also replace almost any pump in the field without requiring special adaptations. Very low and constant noise level in any working conditions Improved lubrication circuits and mechanical tolerances provide a constant low noise level at all working pressures. This provides significant work area comfort to those operating your system. Integrated functions All lubrication circuits as well as the gas ballast system have been integrated into the pumps’ major components allowing limited sealings and a reduced number of parts. As a result, improved product reliability and durability is gained with prolonged maintenance intervals. No motor coupling up to SV65 B The rugged concept of the cantilever motor shaft design allows to avoid a coupling element, which increases the capacity for frequent start/stop or short-cycle operations. Variant concept / Specific customer configurations The new range of SOGEVAC B pumps can of course be customized to fit individual customer needs. Different motor versions, inlet or exhaust ports, foodgrade oil, food-grade paint, larger gas ballast are some examples of possible customizing. Simplified maintenance The new SOGEVAC B pumps carry on with the proven and user-friendly maintenance concept of the former generation. All maintenance points are located on the front of the pump. Enhancements include an unambiguous angle mounted oil-sight glass offering visibility from two sides and a unique system that allows an easier exhaust demister replacement. All these features make the new SOGEVAC B pumps more than ever suitable for almost all rough vacuum applications, such as : ■ Vacuum packaging (chamber machines, table top machines, modified atmosphere, rollstock…) ■ Vacuum processing (cutting, blending, marinating, tumbling, stuffing…) ■ Central vacuum systems ■ Degassing ■ Drying / Filling ■ Freeze Drying ■ Impregnation ■ Leak testing ■ Laser ■ Handling / Lifting
Datasheet
Description
Single-stage, oil-sealed Rotary Vane Vacuum Pumps The SOGEVAC range of rotary vane vacuum pumps offers following major characteristics: ■ Compact design and small footprint ■ Very low and constant noise level in any working condition ■ Integrated functions, no external pipe ■ No motor coupling up to SV65 B ■ Variant concept / specific customer configurations ■ ATEX versions for categories 2 and 3, from SV40 B to SV100 B ■ Simplified maintenance All this without any concession to the high technical performance of the SOGEVAC pumps such as ultimate pressure, pump-down time, water vapor tolerance… Compact design and small footprint The new SOGEVAC B pumps allow space saving in your developments with minimum customer design constraints. It can also replace almost any pump in the field without requiring special adaptations. Very low and constant noise level in any working conditions Improved lubrication circuits and mechanical tolerances provide a constant low noise level at all working pressures. This provides significant work area comfort to those operating your system. Integrated functions All lubrication circuits as well as the gas ballast system have been integrated into the pumps’ major components allowing limited sealings and a reduced number of parts. As a result, improved product reliability and durability is gained with prolonged maintenance intervals. No motor coupling up to SV65 B The rugged concept of the cantilever motor shaft design allows to avoid a coupling element, which increases the capacity for frequent start/stop or short-cycle operations. Variant concept / Specific customer configurations The new range of SOGEVAC B pumps can of course be customized to fit individual customer needs. Different motor versions, inlet or exhaust ports, foodgrade oil, food-grade paint, larger gas ballast are some examples of possible customizing. Simplified maintenance The new SOGEVAC B pumps carry on with the proven and user-friendly maintenance concept of the former generation. All maintenance points are located on the front of the pump. Enhancements include an unambiguous angle mounted oil-sight glass offering visibility from two sides and a unique system that allows an easier exhaust demister replacement. All these features make the new SOGEVAC B pumps more than ever suitable for almost all rough vacuum applications, such as : ■ Vacuum packaging (chamber machines, table top machines, modified atmosphere, rollstock…) ■ Vacuum processing (cutting, blending, marinating, tumbling, stuffing…) ■ Central vacuum systems ■ Degassing ■ Drying / Filling ■ Freeze Drying ■ Impregnation ■ Leak testing ■ Laser ■ Handling / Lifting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOGEVAC SV 40 B -  - Leybold USA Inc.
Export, PA, United States
SOGEVAC SV 40 B
SOGEVAC SV 40 B
Single-stage, oil-sealed Rotary Vane Vacuum Pumps The SOGEVAC range of rotary vane vacuum pumps offers following major characteristics: ■ Compact design and small footprint ■ Very low and constant noise level in any working condition ■ Integrated functions, no external pipe ■ No motor coupling up to SV65 B ■ Variant concept / specific customer configurations ■ ATEX versions for categories 2 and 3, from SV40 B to SV100 B ■ Simplified maintenance All this without any concession to the high technical performance of the SOGEVAC pumps such as ultimate pressure, pump-down time, water vapor tolerance… Compact design and small footprint The new SOGEVAC B pumps allow space saving in your developments with minimum customer design constraints. It can also replace almost any pump in the field without requiring special adaptations. Very low and constant noise level in any working conditions Improved lubrication circuits and mechanical tolerances provide a constant low noise level at all working pressures. This provides significant work area comfort to those operating your system. Integrated functions All lubrication circuits as well as the gas ballast system have been integrated into the pumps’ major components allowing limited sealings and a reduced number of parts. As a result, improved product reliability and durability is gained with prolonged maintenance intervals. No motor coupling up to SV65 B The rugged concept of the cantilever motor shaft design allows to avoid a coupling element, which increases the capacity for frequent start/stop or short-cycle operations. Variant concept / Specific customer configurations The new range of SOGEVAC B pumps can of course be customized to fit individual customer needs. Different motor versions, inlet or exhaust ports, foodgrade oil, food-grade paint, larger gas ballast are some examples of possible customizing. Simplified maintenance The new SOGEVAC B pumps carry on with the proven and user-friendly maintenance concept of the former generation. All maintenance points are located on the front of the pump. Enhancements include an unambiguous angle mounted oil-sight glass offering visibility from two sides and a unique system that allows an easier exhaust demister replacement. All these features make the new SOGEVAC B pumps more than ever suitable for almost all rough vacuum applications, such as : ■ Vacuum packaging (chamber machines, table top machines, modified atmosphere, rollstock…) ■ Vacuum processing (cutting, blending, marinating, tumbling, stuffing…) ■ Central vacuum systems ■ Degassing ■ Drying / Filling ■ Freeze Drying ■ Impregnation ■ Leak testing ■ Laser ■ Handling / Lifting

Single-stage, oil-sealed Rotary Vane Vacuum Pumps

The SOGEVAC range of rotary vane vacuum pumps offers following major characteristics:

■ Compact design and small footprint
■ Very low and constant noise level in any working condition
■ Integrated functions, no external pipe
■ No motor coupling up to SV65 B
■ Variant concept / specific customer configurations
■ ATEX versions for categories 2 and 3, from SV40 B to SV100 B
■ Simplified maintenance

All this without any concession to the high technical performance of the SOGEVAC pumps such as ultimate pressure, pump-down time, water vapor tolerance…

Compact design and small footprint
The new SOGEVAC B pumps allow space saving in your developments with minimum customer design constraints. It can also replace almost any pump in the field without requiring special adaptations.

Very low and constant noise level in any working conditions
Improved lubrication circuits and mechanical tolerances provide a constant low noise level at all working pressures. This provides significant work area comfort to those operating your system.

Integrated functions
All lubrication circuits as well as the gas ballast system have been integrated into the pumps’ major components allowing limited sealings and a reduced number of parts. As a result, improved product reliability and durability is gained with prolonged maintenance intervals.

No motor coupling up to SV65 B
The rugged concept of the cantilever motor shaft design allows to avoid a coupling element, which increases the capacity for frequent start/stop or short-cycle operations.

Variant concept / Specific customer configurations
The new range of SOGEVAC B pumps can of course be customized to fit individual customer needs. Different motor versions, inlet or exhaust ports, foodgrade oil, food-grade paint, larger gas ballast are some examples of possible customizing.

Simplified maintenance
The new SOGEVAC B pumps carry on with the proven and user-friendly maintenance concept of the former generation. All maintenance points are located on the front of the pump. Enhancements include an unambiguous angle mounted oil-sight glass offering visibility from two sides and a unique system that allows an easier exhaust demister replacement. All these features make the new SOGEVAC B pumps more than ever suitable for almost all rough vacuum applications, such as :

■ Vacuum packaging (chamber machines, table top machines, modified atmosphere, rollstock…)
■ Vacuum processing (cutting, blending, marinating, tumbling, stuffing…)
■ Central vacuum systems
■ Degassing
■ Drying / Filling
■ Freeze Drying
■ Impregnation
■ Leak testing
■ Laser
■ Handling / Lifting

Supplier's Site Datasheet

Technical Specifications

  Leybold USA Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Name SOGEVAC SV 40 B
Vacuum Pump Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Oil-Lubricated Rotary Vane Vacuum Pump - R 5 RA 1000, 1600 B - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Food; Manufacturing; Packaging; Wood Working
View Details
Canned Drive Motor Positive Displacement Vacuum Blowers - Series HM - Aerzen USA Corp.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Dry vacuum pumps (Screw type) SHINKO SEIKI - SST100 - Daitron Co., Ltd.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
View Details
Venturi Vacuum Generator - R-781 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details