Leybold USA Inc. ECODRY 25 Plus 162025V001

Description
With its compact size the new ECODRY plus is easy to integrate in any process. With a low weight of less than 30 kg and integrated wheels the new ECODRY plus is a flexible and mobile vacuum pump for many working environments. The pumps offer high pump-down speeds from high pressure down to ultimate pressure of 0.01 mbar. The pumps are ideally suited to back turbomolecular pumps in electron microscopy, mass spectrometry, and many other analytical applications. With the integrated control dashboard intuitive operation is assured. Vacuum gauges and valves can be directly connected to the vacuum pump to allow easy vacuum control based on the measured pressure. With low noise and the clean low-vibration pumping mechanism operating at low electrical power consumption, the ECODRY plus creates a pleasant working environment. Furthermore, the pumps are maintenance-free for five years without any oil or seals to be changed over that time.
Datasheet
Description
With its compact size the new ECODRY plus is easy to integrate in any process. With a low weight of less than 30 kg and integrated wheels the new ECODRY plus is a flexible and mobile vacuum pump for many working environments. The pumps offer high pump-down speeds from high pressure down to ultimate pressure of 0.01 mbar. The pumps are ideally suited to back turbomolecular pumps in electron microscopy, mass spectrometry, and many other analytical applications. With the integrated control dashboard intuitive operation is assured. Vacuum gauges and valves can be directly connected to the vacuum pump to allow easy vacuum control based on the measured pressure. With low noise and the clean low-vibration pumping mechanism operating at low electrical power consumption, the ECODRY plus creates a pleasant working environment. Furthermore, the pumps are maintenance-free for five years without any oil or seals to be changed over that time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECODRY 25 Plus - 162025V001 - Leybold USA Inc.
Export, PA, United States
ECODRY 25 Plus
162025V001
ECODRY 25 Plus 162025V001
With its compact size the new ECODRY plus is easy to integrate in any process. With a low weight of less than 30 kg and integrated wheels the new ECODRY plus is a flexible and mobile vacuum pump for many working environments. The pumps offer high pump-down speeds from high pressure down to ultimate pressure of 0.01 mbar. The pumps are ideally suited to back turbomolecular pumps in electron microscopy, mass spectrometry, and many other analytical applications. With the integrated control dashboard intuitive operation is assured. Vacuum gauges and valves can be directly connected to the vacuum pump to allow easy vacuum control based on the measured pressure. With low noise and the clean low-vibration pumping mechanism operating at low electrical power consumption, the ECODRY plus creates a pleasant working environment. Furthermore, the pumps are maintenance-free for five years without any oil or seals to be changed over that time.

With its compact size the new ECODRY plus is easy to integrate in any process. With a low weight of less than 30 kg and integrated wheels the new ECODRY plus is a flexible and mobile vacuum pump for many working environments. The pumps offer high pump-down speeds from high pressure down to ultimate pressure of 0.01 mbar. The pumps are ideally suited to back turbomolecular pumps in electron microscopy, mass spectrometry, and many other analytical applications.
With the integrated control dashboard intuitive operation is assured. Vacuum gauges and valves can be directly connected to the vacuum pump to allow easy vacuum control based on the measured pressure. With low noise and the clean low-vibration pumping mechanism operating at low electrical power consumption, the ECODRY plus creates a pleasant working environment. Furthermore, the pumps are maintenance-free for five years without any oil or seals to be changed over that time.

Supplier's Site Datasheet

Technical Specifications

  Leybold USA Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number 162025V001
Product Name ECODRY 25 Plus
Vacuum Pump Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Vooner FloGard® V4T130, 225 to 265 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 15 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - V4T130A-L - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details
Industrial, Dry Rotary Lobe Vacuum Booster with Bypass Valve - Panda WV 2400 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Adjustable E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details