Leybold USA Inc. Datasheets for Rotary Vane Vacuum Pumps and Systems

Rotary vane vacuum pumps and systems move media through the pump using a rotating assembly in the pumping chamber. Typically, there are two or more rotating vanes that move the media from inlet to outlet. Rotary vane vacuum pumps are positive displacement pumps.
Rotary Vane Vacuum Pumps and Systems: Learn more

Product Name Notes
Single-stage, oil-sealed Rotary Vane Vacuum Pumps The SOGEVAC range of rotary vane vacuum pumps offers following major characteristics: ■ Compact design and small footprint ■ Very low and constant noise...
Two-stage rotary vane vacuum pumps The TRIVAC B are oil-sealed vacuum pumps based on the rotary vane principle. The oil injected into the pump chamber is used for sealing, lubrication...
Eliminate process inefficiencies cause by vacuum. The new VARODRY vacuum pump series is designed and produced by Leybold, in Germany specifically for industrial processes. Give yourself one less headache, with...
The new generation of SOGEVAC vacuum pumps. Triple-hitting vacuum technology for a clean, quiet and long-running performance. Pairing health and safety with efficient processes is a vital need for any...
Turbomolecular vacuum pumps (TURBOVAC) are used in applications which require a clean high or ultrahigh vacuum like, for example, in research, development or in industrial fields like the semiconductor industry,...