The HST10 is available in direct-drive or geared models with a totally enclosed, 1/17 hp, permanent-magnet DC motor. Digital readout displays speed in rpm's and torque in gm-cm (kg-cm for geared motors). Front panel switch toggles between speed and torque.
| Glas-Col, LLC | |
|---|---|
| Product Category | Laboratory Mixers |
| Product Number | 099D HST210N |
| Product Name | HST10 Series Stirring System w/ Monitor |
| Features | Continuous |
| Display Type | Digital Numerical Display |
| User Interface | Analog |
| Media Type | Liquids |