The GT24 stirring system offers the user a stirrer with more power than the GT31 and a selection of speed ranges up to 2,500 rpm. This model combines today's permanent-magnet motor technology with solid-state electronics. It features totally enclosed, 1/17 hp, cool, and quiet-running motors with direct-drive and geared options, with continuously variable speed control.
| Glas-Col, LLC | |
|---|---|
| Product Category | Laboratory Mixers |
| Product Number | 099D GT22412 |
| Product Name | GT24 Stirring System |
| Features | Continuous |
| User Interface | Analog |
| Media Type | Liquids |
| Operating Condition | Batch |