Glas-Col, LLC Upward Flow Stirrer 099D UF12

Description
The upward flow stirrer mixes without introducing air. The unique, continuous-shearing and blending action occurs entirely below the solution's surface, creating a thorough mixing action without foaming or splashing. Even at high speeds in nearly full containers, there is minimal surface disturbance. The upward flow stirrer may be used effectively in many procedures. It may be used with pharmaceuticals, cosmetics, paints, inks, petroleum, and foods. It is also useful in stirring hot and cold solutions in small or large volumes. It can provide rapid disbursement or re-suspension of heat-sensitive substances, proteins, oils, or food essences. It also emulsifies liquids of different densities, dissolves low-soluble solids, and resuspends bacteria into solution. Operation in open containers of all sizes is possible. All wetted parts are made of corrosion-resistant stainless steel, which allows easy cleaning. The self-lubricating PTFE bushing requires no maintenance and adds to the stirrer's long life. The shielded stirring blades cannot damage the mixing vessel.
Description
The upward flow stirrer mixes without introducing air. The unique, continuous-shearing and blending action occurs entirely below the solution's surface, creating a thorough mixing action without foaming or splashing. Even at high speeds in nearly full containers, there is minimal surface disturbance. The upward flow stirrer may be used effectively in many procedures. It may be used with pharmaceuticals, cosmetics, paints, inks, petroleum, and foods. It is also useful in stirring hot and cold solutions in small or large volumes. It can provide rapid disbursement or re-suspension of heat-sensitive substances, proteins, oils, or food essences. It also emulsifies liquids of different densities, dissolves low-soluble solids, and resuspends bacteria into solution. Operation in open containers of all sizes is possible. All wetted parts are made of corrosion-resistant stainless steel, which allows easy cleaning. The self-lubricating PTFE bushing requires no maintenance and adds to the stirrer's long life. The shielded stirring blades cannot damage the mixing vessel.

Suppliers

Company
Product
Description
Supplier Links
Upward Flow Stirrer - 099D UF12 - Glas-Col, LLC
Terre Haute, IN, USA
Upward Flow Stirrer
099D UF12
Upward Flow Stirrer 099D UF12
The upward flow stirrer mixes without introducing air. The unique, continuous-shearing and blending action occurs entirely below the solution's surface, creating a thorough mixing action without foaming or splashing. Even at high speeds in nearly full containers, there is minimal surface disturbance. The upward flow stirrer may be used effectively in many procedures. It may be used with pharmaceuticals, cosmetics, paints, inks, petroleum, and foods. It is also useful in stirring hot and cold solutions in small or large volumes. It can provide rapid disbursement or re-suspension of heat-sensitive substances, proteins, oils, or food essences. It also emulsifies liquids of different densities, dissolves low-soluble solids, and resuspends bacteria into solution. Operation in open containers of all sizes is possible. All wetted parts are made of corrosion-resistant stainless steel, which allows easy cleaning. The self-lubricating PTFE bushing requires no maintenance and adds to the stirrer's long life. The shielded stirring blades cannot damage the mixing vessel.

The upward flow stirrer mixes without introducing air. The unique, continuous-shearing and blending action occurs entirely below the solution's surface, creating a thorough mixing action without foaming or splashing. Even at high speeds in nearly full containers, there is minimal surface disturbance. The upward flow stirrer may be used effectively in many procedures. It may be used with pharmaceuticals, cosmetics, paints, inks, petroleum, and foods. It is also useful in stirring hot and cold solutions in small or large volumes. It can provide rapid disbursement or re-suspension of heat-sensitive substances, proteins, oils, or food essences. It also emulsifies liquids of different densities, dissolves low-soluble solids, and resuspends bacteria into solution. Operation in open containers of all sizes is possible. All wetted parts are made of corrosion-resistant stainless steel, which allows easy cleaning. The self-lubricating PTFE bushing requires no maintenance and adds to the stirrer's long life. The shielded stirring blades cannot damage the mixing vessel.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Laboratory Mixers
Product Number 099D UF12
Product Name Upward Flow Stirrer
Features Continuous
Display Type Digital Numerical Display
User Interface Analog
Media Type Liquids
Unlock Full Specs
to access all available technical data

Similar Products

Hyperfoil™ Impellers, For New and Used Equipment -  - ARDE Barinco, Inc.
Specs
Viscosity Range 1 to 10000 cps
Mixer Type Homogenizer; Turbine
Operating Condition Batch
View Details
Double Cone Tumble Blender - DCB Series - Charles Ross & Son Company
Specs
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Powder or Granular
Capacity (volumetric) 0.2500 to 100 cubic feet (7.08 to 2832 liters)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Media Type Liquid with Suspended Solids
Capacity (volumetric) 5.30E-4 cubic feet (0.0150 liters)
Mixer Type Homogenizer
View Details