The Glas-Col roller is designed for laboratory or industrial use. The heavy-duty construction accommodates up to two 5-gallon industrial containers, six 1-gallon cans, or 8-quart can/jars. In addition it can roll any size bottle 4-1/4" diameter and larger. The heart of the system is a heavy-duty DC brushless motor and state of the art brushless control technology. The front user interface allows the customer to control speed, time and choose up to 4 different container sizes for rpm preference. USB high-speed interface is available with Labnetix® software where you can create your own run recipe and record parameters.
| Glas-Col, LLC | |
|---|---|
| Product Category | Industrial Mixers |
| Product Number | 099A 0616700244 |
| Product Name | Roller |
| Applications / Industry | Chemical Processing |
| Features | Continuous; Timer |
| Display Type | Digital Numerical Display |
| User Interface | Digital |
| Media Type | Liquids |