Glas-Col, LLC Hot Plate Stirrers 108A HP12

Description
Hot Plates, Magnetic Stirrers, & Hot Plate / Magnetic Stirrers Glas-Col hotplates, stirrers and hotplate-stirrers feature an exceptionally durable, chemical resistant white ceramic work surface. Their space-efficient design (8" x 9" footprint), makes them ideal for use on crowded bench tops and inside of bio-hoods. Advanced microprocessor controls with convenient turn knobs allow quick, precise adjustment and maintenance of speed and temperature. Safety indicator LED's on the front panel indicate when the heating and/or stirring functions have been activated. With a square 7.5" work surface, all three models are compatible with a wide variety of popular sizes of borosilicate glass beakers, flasks, bottles and other vessels. The hotplate/magnetic stirrer model comes complete with a support rod for mounting thermometers and temperature probes.
Description
Hot Plates, Magnetic Stirrers, & Hot Plate / Magnetic Stirrers Glas-Col hotplates, stirrers and hotplate-stirrers feature an exceptionally durable, chemical resistant white ceramic work surface. Their space-efficient design (8" x 9" footprint), makes them ideal for use on crowded bench tops and inside of bio-hoods. Advanced microprocessor controls with convenient turn knobs allow quick, precise adjustment and maintenance of speed and temperature. Safety indicator LED's on the front panel indicate when the heating and/or stirring functions have been activated. With a square 7.5" work surface, all three models are compatible with a wide variety of popular sizes of borosilicate glass beakers, flasks, bottles and other vessels. The hotplate/magnetic stirrer model comes complete with a support rod for mounting thermometers and temperature probes.

Suppliers

Company
Product
Description
Supplier Links
Hot Plate Stirrers - 108A HP12 - Glas-Col, LLC
Terre Haute, IN, USA
Hot Plate Stirrers
108A HP12
Hot Plate Stirrers 108A HP12
Hot Plates, Magnetic Stirrers, & Hot Plate / Magnetic Stirrers Glas-Col hotplates, stirrers and hotplate-stirrers feature an exceptionally durable, chemical resistant white ceramic work surface. Their space-efficient design (8" x 9" footprint), makes them ideal for use on crowded bench tops and inside of bio-hoods. Advanced microprocessor controls with convenient turn knobs allow quick, precise adjustment and maintenance of speed and temperature. Safety indicator LED's on the front panel indicate when the heating and/or stirring functions have been activated. With a square 7.5" work surface, all three models are compatible with a wide variety of popular sizes of borosilicate glass beakers, flasks, bottles and other vessels. The hotplate/magnetic stirrer model comes complete with a support rod for mounting thermometers and temperature probes.

Hot Plates, Magnetic Stirrers, & Hot Plate / Magnetic Stirrers
Glas-Col hotplates, stirrers and hotplate-stirrers feature an exceptionally durable, chemical resistant white ceramic work surface. Their space-efficient design (8" x 9" footprint), makes them ideal for use on crowded bench tops and inside of bio-hoods.
Advanced microprocessor controls with convenient turn knobs allow quick, precise adjustment and maintenance of speed and temperature. Safety indicator LED's on the front panel indicate when the heating and/or stirring functions have been activated. With a square 7.5" work surface, all three models are compatible with a wide variety of popular sizes of borosilicate glass beakers, flasks, bottles and other vessels. The hotplate/magnetic stirrer model comes complete with a support rod for mounting thermometers and temperature probes.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Laboratory Mixers
Product Number 108A HP12
Product Name Hot Plate Stirrers
Features Variable; Continuous; Magnetic Drive
User Interface Analog
Media Type Liquids
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Ribbon Blender - 42V Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
Capacity (volumetric) 0.4679 to 514 cubic feet (13.25 to 14562 liters)
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-20-1 - ARDE Barinco, Inc.
Specs
Mixer Type Homogenizer; Rotor-Stator
Operating Condition Batch
Motor Speed 3600 rpm
View Details
Disposable Plastic Bell Mixer (Acetal Elements) - Series 160 - Nordson EFD
Specs
Media Type Liquids
Mixer Type Static
View Details