Matsusada Precision, Inc. Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Page: 1 2 3
Product Name Notes
1/3 of the size of conventional power supplies, equipped w/ remote function
3 output ranges selectable in one body, low noise, multi-unit connection
Built-in temperature compensation circuit, remote programmable
Extensive safety design from high voltage technology, space-saving design
Full of remote functions, master/slave option, ultra slim and ultra light
High stability,integrated filament supply,constant voltage/current
Input/Output proportional, floating output, R.F.I. shielding
Input/Output proportional, input/output isolation, UL60950, CSA No.60950
Low Cost, high reliability, external voltage and potentiometer programmable
Low Noise with 6-sided shielding, NRTL(UL1950), TUV, CE certified
Low noise with metal shielding, well-regulated, high performance
Low noise, smallest and lightest body which fits anywhere
Low ripple, high stability, and well-regulated output,wide input range
Multi connection and master/slave control is possible, compact, high power
Output voltage controlled by remote control voltage, EMI/RFI shielded
PFC circuit and universal input, RS-232C as standard interface
Remote programming/monitori ng, high efficiency, constant voltage/current
Ultra compact only 2.75" wide (and up), low noise, high-speed response

<< Prev Next >>