L.H. Dottie Company Sealant RKM4

Description
FIBERED MASTIC TYPE BLACK COLOR UL, ASTM 4586, ASTM D2822, SS-C-153 APPLICABLE STANDARD ROOFING, WATERPROOFING APPLICATION CAN CONTAINER TYPE 1 GALLON CONTAINER CAPACITY PHYSICAL STATE LIQUID BOILING POINT 300 DEG F FLASH POINT 106 DEG F PACKAGING QUANTITY 4 PER CARTON RKM MODEL
Datasheet
Description
FIBERED MASTIC TYPE BLACK COLOR UL, ASTM 4586, ASTM D2822, SS-C-153 APPLICABLE STANDARD ROOFING, WATERPROOFING APPLICATION CAN CONTAINER TYPE 1 GALLON CONTAINER CAPACITY PHYSICAL STATE LIQUID BOILING POINT 300 DEG F FLASH POINT 106 DEG F PACKAGING QUANTITY 4 PER CARTON RKM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealant - RKM4 - L.H. Dottie Company
Commerce, CA, USA
Sealant
RKM4
Sealant RKM4
FIBERED MASTIC TYPE BLACK COLOR UL, ASTM 4586, ASTM D2822, SS-C-153 APPLICABLE STANDARD ROOFING, WATERPROOFING APPLICATION CAN CONTAINER TYPE 1 GALLON CONTAINER CAPACITY PHYSICAL STATE LIQUID BOILING POINT 300 DEG F FLASH POINT 106 DEG F PACKAGING QUANTITY 4 PER CARTON RKM MODEL
  • FIBERED MASTIC TYPE
  • BLACK COLOR
  • UL, ASTM 4586, ASTM D2822, SS-C-153 APPLICABLE STANDARD
  • ROOFING, WATERPROOFING APPLICATION
  • CAN CONTAINER TYPE
  • 1 GALLON CONTAINER CAPACITY
  • PHYSICAL STATE LIQUID
  • BOILING POINT 300 DEG F
  • FLASH POINT 106 DEG F
  • PACKAGING QUANTITY 4 PER CARTON
  • RKM MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Industrial Sealants
Product Number RKM4
Product Name Sealant
Features UL Rating
Unlock Full Specs
to access all available technical data

Similar Products

KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS1821 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Industry Automotive; Electronics
View Details
C-SHIELD RF Conductive Caulking Compound and Sealer -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type / Form Liquid
Features Caulk, Grout; Electrically Conductive
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details