Triangle Fluid Controls Ltd. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| DFT® Vacuum Breakers provide effective protection against collapse of pressure vessels, tanks and rolls. They prevent condensate "back-up" when equipment is shut down or inlet steam is reduced by modulating... | |
| The DFT ALC® is an in-line, spring assisted, center guided “wafer” check valve designed to prevent “water hammer” and “reverse” flow. The lightweight compact design fits between mating flanges... | |
| The DFT® Basic-Check valve is a versatile all-purpose, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of liquids and gases at various pressure/temperature combinations. | |
| The DFT® Excalibur Silent Check Valve is a spring-assisted, center guided, in-line, check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The... | |
| The DFT® Model DLC is a corrosion resistant, dependable, versatile and economical spring assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or... | |
| The DFT® Model GLC Silent Check Valve is a spring-assisted, center guided, in-line, flanged check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature... | |
| The DFT® Model PDC Silent Check Valve is specially designed for use on the discharge side of reciprocating air or gas compressors. It includes a pulse damping chamber to maintain... | |
| The DFT® Model SCV is a corrosion resistant, dependable, versatile and economical spring-assisted, in-line check valve for a wide range of applications. Wether the fluid is liquid, gas or steam,... | |
| The DFT® Model WLC Wafer style Silent Check Valve is a lightweight, spring-assisted, center guided, in-line check valve that provides reliable, low maintenance service for a wide range of fluids... | |
| The FBC is a compact, lightweight, insert wafer check valve that easily installs between two flanges. The in-line, spring assisted design prevents "water hammer" and "reverse flow". The FBC contains... |