Triangle Fluid Controls Ltd. DFT® In-Line Check Valve DFT® FBC®

Description
The FBC is a compact, lightweight, insert wafer check valve that easily installs between two flanges. The in-line, spring assisted design prevents "water hammer" and "reverse flow". The FBC contains all of the proven features of the Basic-Check® valve developed by DFT over 60 years ago. Like the Basic-Check, the metal-to-metal sealing area of the disc and seat is precision lapped providing tight shut-off for applications involving liquids, gases or steam. Resilient soft seats are available for applications requiring bubble-tight shut-off. Features Spring-assisted silent closing Horizontal or vertical installations Sizes 1" thru 4" ASME/ANSI Class 150 NS 300 Stainless steel seat, disc, guard, retaining ring & spring Cracking pressure: 0.6 to 0.15 psi Temperatures to 450°F Use in Schedule 40 pipe Meets ASME B16.34-2004 & MSS SP-126 Seat Leakage per MSS SP-61 Options Soft seat Inconel® X-750 spring
Description
The FBC is a compact, lightweight, insert wafer check valve that easily installs between two flanges. The in-line, spring assisted design prevents "water hammer" and "reverse flow". The FBC contains all of the proven features of the Basic-Check® valve developed by DFT over 60 years ago. Like the Basic-Check, the metal-to-metal sealing area of the disc and seat is precision lapped providing tight shut-off for applications involving liquids, gases or steam. Resilient soft seats are available for applications requiring bubble-tight shut-off. Features Spring-assisted silent closing Horizontal or vertical installations Sizes 1" thru 4" ASME/ANSI Class 150 NS 300 Stainless steel seat, disc, guard, retaining ring & spring Cracking pressure: 0.6 to 0.15 psi Temperatures to 450°F Use in Schedule 40 pipe Meets ASME B16.34-2004 & MSS SP-126 Seat Leakage per MSS SP-61 Options Soft seat Inconel® X-750 spring

Suppliers

Company
Product
Description
Supplier Links
DFT® In-Line Check Valve - DFT® FBC® - Triangle Fluid Controls Ltd.
Belleville, Ontario, Canada
DFT® In-Line Check Valve
DFT® FBC®
DFT® In-Line Check Valve DFT® FBC®
The FBC is a compact, lightweight, insert wafer check valve that easily installs between two flanges. The in-line, spring assisted design prevents "water hammer" and "reverse flow". The FBC contains all of the proven features of the Basic-Check® valve developed by DFT over 60 years ago. Like the Basic-Check, the metal-to-metal sealing area of the disc and seat is precision lapped providing tight shut-off for applications involving liquids, gases or steam. Resilient soft seats are available for applications requiring bubble-tight shut-off. Features Spring-assisted silent closing Horizontal or vertical installations Sizes 1" thru 4" ASME/ANSI Class 150 NS 300 Stainless steel seat, disc, guard, retaining ring & spring Cracking pressure: 0.6 to 0.15 psi Temperatures to 450°F Use in Schedule 40 pipe Meets ASME B16.34-2004 & MSS SP-126 Seat Leakage per MSS SP-61 Options Soft seat Inconel® X-750 spring

The FBC is a compact, lightweight, insert wafer check valve that easily installs between two flanges. The in-line, spring assisted design prevents "water hammer" and "reverse flow". The FBC contains all of the proven features of the Basic-Check® valve developed by DFT over 60 years ago. Like the Basic-Check, the metal-to-metal sealing area of the disc and seat is precision lapped providing tight shut-off for applications involving liquids, gases or steam. Resilient soft seats are available for applications requiring bubble-tight shut-off.

Features

  • Spring-assisted silent closing
  • Horizontal or vertical installations
  • Sizes 1" thru 4"
  • ASME/ANSI Class 150 NS 300
  • Stainless steel seat, disc, guard, retaining ring & spring
  • Cracking pressure: 0.6 to 0.15 psi
  • Temperatures to 450°F
  • Use in Schedule 40 pipe
  • Meets ASME B16.34-2004 & MSS SP-126
  • Seat Leakage per MSS SP-61

Options

  • Soft seat
  • Inconel® X-750 spring
Supplier's Site

Technical Specifications

  Triangle Fluid Controls Ltd.
Product Category Industrial Valves
Product Number DFT® FBC®
Product Name DFT® In-Line Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
6.5mm FLEXISOL - 15-311N-009H1+1326010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Pressure Monitoring Valve Assembly With 1/4
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Connection Description Quick Connect
View Details
Manual Pinch Valves // Series 70 -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Connection Description BoltFlange
View Details