Triangle Fluid Controls Ltd. DFT® In-Line Check Valve DFT® Excalibur

Description
The DFT® Excalibur Silent Check Valve is a spring-assisted, center guided, in-line, check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, gasket, seat, spring, disc with stem and guide bushing. Excalibur check valves are available in a wide range of sizes and pressure ratings and in a variety of metals to meet most check valve requirements. Features ANSI B16.10 Face-to-Face dimensions Spring-assisted silent closing 2” to 24” Line size ANSI 150 to 1500 WCB & 316 SS bodies 316 SS trim Ends: RF Flanged RTJ Center guided Dual guided stem Horizontal or vertical installation Tight shut-off Two piece body Protected spring Body gaskets (See Page 26) Easy maintenance Versatile Options Soft seat Inconel® X-750 Spring Custom sizing Digester trim Body Materials: Alloy 20 Monel Stellited trim (600°F+) Ends: Butt weld Flanged x Butt weld Victaulic® NACE
Description
The DFT® Excalibur Silent Check Valve is a spring-assisted, center guided, in-line, check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, gasket, seat, spring, disc with stem and guide bushing. Excalibur check valves are available in a wide range of sizes and pressure ratings and in a variety of metals to meet most check valve requirements. Features ANSI B16.10 Face-to-Face dimensions Spring-assisted silent closing 2” to 24” Line size ANSI 150 to 1500 WCB & 316 SS bodies 316 SS trim Ends: RF Flanged RTJ Center guided Dual guided stem Horizontal or vertical installation Tight shut-off Two piece body Protected spring Body gaskets (See Page 26) Easy maintenance Versatile Options Soft seat Inconel® X-750 Spring Custom sizing Digester trim Body Materials: Alloy 20 Monel Stellited trim (600°F+) Ends: Butt weld Flanged x Butt weld Victaulic® NACE

Suppliers

Company
Product
Description
Supplier Links
DFT® In-Line Check Valve - DFT® Excalibur - Triangle Fluid Controls Ltd.
Belleville, Ontario, Canada
DFT® In-Line Check Valve
DFT® Excalibur
DFT® In-Line Check Valve DFT® Excalibur
The DFT® Excalibur Silent Check Valve is a spring-assisted, center guided, in-line, check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, gasket, seat, spring, disc with stem and guide bushing. Excalibur check valves are available in a wide range of sizes and pressure ratings and in a variety of metals to meet most check valve requirements. Features ANSI B16.10 Face-to-Face dimensions Spring-assisted silent closing 2” to 24” Line size ANSI 150 to 1500 WCB & 316 SS bodies 316 SS trim Ends: RF Flanged RTJ Center guided Dual guided stem Horizontal or vertical installation Tight shut-off Two piece body Protected spring Body gaskets (See Page 26) Easy maintenance Versatile Options Soft seat Inconel® X-750 Spring Custom sizing Digester trim Body Materials: Alloy 20 Monel Stellited trim (600°F+) Ends: Butt weld Flanged x Butt weld Victaulic® NACE

The DFT® Excalibur Silent Check Valve is a spring-assisted, center guided, in-line, check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, gasket, seat, spring, disc with stem and guide bushing. Excalibur check valves are available in a wide range of sizes and pressure ratings and in a variety of metals to meet most check valve requirements.

Features

  • ANSI B16.10 Face-to-Face dimensions
  • Spring-assisted silent closing
  • 2” to 24” Line size
  • ANSI 150 to 1500
  • WCB & 316 SS bodies
  • 316 SS trim
  • Ends:
    • RF Flanged
    • RTJ
  • Center guided
  • Dual guided stem
  • Horizontal or vertical installation
  • Tight shut-off
  • Two piece body
  • Protected spring
  • Body gaskets (See Page 26)
  • Easy maintenance
  • Versatile

Options

  • Soft seat
  • Inconel® X-750 Spring
  • Custom sizing
  • Digester trim
  • Body Materials:
    • Alloy 20
    • Monel
  • Stellited trim (600°F+)
  • Ends:
    • Butt weld
    • Flanged x Butt weld
    • Victaulic®
    • NACE
Supplier's Site

Technical Specifications

  Triangle Fluid Controls Ltd.
Product Category Industrial Valves
Product Number DFT® Excalibur
Product Name DFT® In-Line Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details
15mm MICROSOL Interface - 01-312E-06-HP A1171 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Controller, Inflation Air, 0-15 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
APCO Swing Check Valves (CVS-EDV) -  - DeZURIK, Inc.
Specs
Valve Type Swing; Check
View Details