Triangle Fluid Controls Ltd. DFT® In-Line Check Valve DFT® Model SCV

Description
The DFT® Model SCV is a corrosion resistant, dependable, versatile and economical spring-assisted, in-line check valve for a wide range of applications. Wether the fluid is liquid, gas or steam, the SCV provides tight shut-off and protects other equipment in the system from water hammer. Its 316 stainless steel construction insures a long service life. Features 1/2" to 3" Line size 750 and 3600 CWP NPT & SW ends 316 Stainless Steel Construction Inconel® X-750 spring Spring-assisted silent closing Zelon® body "O" ring Horizontal or vertical installation Body guided disc Tight shut-off - lapped disc & seat Simplified construction - 5 parts Easy maintenance Versatile Options 316 SS Springs Body seal weld Soft seat Alloy 20 body & seat (ANSI 300) Hastelloy C body & seat (ANSI 300) NPT x socket weld ends SCV-R restrictor check (higher cracking pressure) Butt weld ends NACE
Description
The DFT® Model SCV is a corrosion resistant, dependable, versatile and economical spring-assisted, in-line check valve for a wide range of applications. Wether the fluid is liquid, gas or steam, the SCV provides tight shut-off and protects other equipment in the system from water hammer. Its 316 stainless steel construction insures a long service life. Features 1/2" to 3" Line size 750 and 3600 CWP NPT & SW ends 316 Stainless Steel Construction Inconel® X-750 spring Spring-assisted silent closing Zelon® body "O" ring Horizontal or vertical installation Body guided disc Tight shut-off - lapped disc & seat Simplified construction - 5 parts Easy maintenance Versatile Options 316 SS Springs Body seal weld Soft seat Alloy 20 body & seat (ANSI 300) Hastelloy C body & seat (ANSI 300) NPT x socket weld ends SCV-R restrictor check (higher cracking pressure) Butt weld ends NACE

Suppliers

Company
Product
Description
Supplier Links
DFT® In-Line Check Valve - DFT® Model SCV - Triangle Fluid Controls Ltd.
Belleville, Ontario, Canada
DFT® In-Line Check Valve
DFT® Model SCV
DFT® In-Line Check Valve DFT® Model SCV
The DFT® Model SCV is a corrosion resistant, dependable, versatile and economical spring-assisted, in-line check valve for a wide range of applications. Wether the fluid is liquid, gas or steam, the SCV provides tight shut-off and protects other equipment in the system from water hammer. Its 316 stainless steel construction insures a long service life. Features 1/2" to 3" Line size 750 and 3600 CWP NPT & SW ends 316 Stainless Steel Construction Inconel® X-750 spring Spring-assisted silent closing Zelon® body "O" ring Horizontal or vertical installation Body guided disc Tight shut-off - lapped disc & seat Simplified construction - 5 parts Easy maintenance Versatile Options 316 SS Springs Body seal weld Soft seat Alloy 20 body & seat (ANSI 300) Hastelloy C body & seat (ANSI 300) NPT x socket weld ends SCV-R restrictor check (higher cracking pressure) Butt weld ends NACE

The DFT® Model SCV is a corrosion resistant, dependable, versatile and economical spring-assisted, in-line check valve for a wide range of applications. Wether the fluid is liquid, gas or steam, the SCV provides tight shut-off and protects other equipment in the system from water hammer. Its 316 stainless steel construction insures a long service life.

Features

  • 1/2" to 3" Line size
  • 750 and 3600 CWP
  • NPT & SW ends
  • 316 Stainless Steel Construction
  • Inconel® X-750 spring
  • Spring-assisted silent closing
  • Zelon® body "O" ring
  • Horizontal or vertical installation
  • Body guided disc
  • Tight shut-off - lapped disc & seat
  • Simplified construction - 5 parts
  • Easy maintenance
  • Versatile

Options

  • 316 SS Springs
  • Body seal weld
  • Soft seat
  • Alloy 20 body & seat (ANSI 300)
  • Hastelloy C body & seat (ANSI 300)
  • NPT x socket weld ends
  • SCV-R restrictor check (higher cracking pressure)
  • Butt weld ends
  • NACE
Supplier's Site

Technical Specifications

  Triangle Fluid Controls Ltd.
Product Category Industrial Valves
Product Number DFT® Model SCV
Product Name DFT® In-Line Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
10mm PICOSOL - 11-221PI011H1+1111+AYR - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.10 mm)
View Details
Valve, Pressure Relief, 125 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details