Triangle Fluid Controls Ltd. DFT® In-Line Check Valve DFT® ALC®

Description
The DFT ALC® is an in-line, spring assisted, center guided “wafer” check valve designed to prevent “water hammer” and “reverse” flow. The lightweight compact design fits between mating flanges and meets API 594 Face-to-Face dimensions. The ALC® is an easy to maintain check valve for applications involving liquids, gases or steam. Tapped holes are provided in the body for lifting lugs to assist with installation. Features API 594 Face-to-Face dimensions Wafer RF ends Spring-assisted silent closing Sizes 10” thru 24” Horizontal or vertical installation ANSI Class 150 and 300 Standard body materials: - A216 WCB - A351 CF8M Stainless steel seat, disc & bushing Inconel® X-750 spring Options Body materials: * Alloy 20® * Hastelloy® * Others upon request 316 SS spring Custom sizing Soft seat Stellited trim
Description
The DFT ALC® is an in-line, spring assisted, center guided “wafer” check valve designed to prevent “water hammer” and “reverse” flow. The lightweight compact design fits between mating flanges and meets API 594 Face-to-Face dimensions. The ALC® is an easy to maintain check valve for applications involving liquids, gases or steam. Tapped holes are provided in the body for lifting lugs to assist with installation. Features API 594 Face-to-Face dimensions Wafer RF ends Spring-assisted silent closing Sizes 10” thru 24” Horizontal or vertical installation ANSI Class 150 and 300 Standard body materials: - A216 WCB - A351 CF8M Stainless steel seat, disc & bushing Inconel® X-750 spring Options Body materials: * Alloy 20® * Hastelloy® * Others upon request 316 SS spring Custom sizing Soft seat Stellited trim

Suppliers

Company
Product
Description
Supplier Links
DFT® In-Line Check Valve - DFT® ALC® - Triangle Fluid Controls Ltd.
Belleville, Ontario, Canada
DFT® In-Line Check Valve
DFT® ALC®
DFT® In-Line Check Valve DFT® ALC®
The DFT ALC® is an in-line, spring assisted, center guided “wafer” check valve designed to prevent “water hammer” and “reverse” flow. The lightweight compact design fits between mating flanges and meets API 594 Face-to-Face dimensions. The ALC® is an easy to maintain check valve for applications involving liquids, gases or steam. Tapped holes are provided in the body for lifting lugs to assist with installation. Features API 594 Face-to-Face dimensions Wafer RF ends Spring-assisted silent closing Sizes 10” thru 24” Horizontal or vertical installation ANSI Class 150 and 300 Standard body materials: - A216 WCB - A351 CF8M Stainless steel seat, disc & bushing Inconel® X-750 spring Options Body materials: * Alloy 20® * Hastelloy® * Others upon request 316 SS spring Custom sizing Soft seat Stellited trim

The DFT ALC® is an in-line, spring assisted, center guided “wafer” check valve designed to prevent “water hammer” and “reverse” flow. The lightweight compact design fits between mating flanges and meets API 594 Face-to-Face dimensions. The ALC® is an easy to maintain check valve for applications involving liquids, gases or steam. Tapped holes are provided in the body for lifting lugs to assist with installation.

Features

  • API 594 Face-to-Face dimensions
  • Wafer RF ends
  • Spring-assisted silent closing
  • Sizes 10” thru 24”
  • Horizontal or vertical installation
  • ANSI Class 150 and 300
  • Standard body materials:
    - A216 WCB
    - A351 CF8M
  • Stainless steel seat, disc & bushing
  • Inconel® X-750 spring

Options

  • Body materials:
    * Alloy 20®
    * Hastelloy®
    * Others upon request
  • 316 SS spring
  • Custom sizing
  • Soft seat
  • Stellited trim
Supplier's Site

Technical Specifications

  Triangle Fluid Controls Ltd.
Product Category Industrial Valves
Product Number DFT® ALC®
Product Name DFT® In-Line Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Control Valve - 162984781 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Diaphragm
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SS-1/4-ZP 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
22mm MINISOL - 09-211-103-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details