Triangle Fluid Controls Ltd. DFT® In-Line Check Valve DFT® Model GLC

Description
The DFT® Model GLC Silent Check Valve is a spring-assisted, center guided, in-line, flanged check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, seat, spring, disc with stem and guide bushing. Some valves have body or gasket seals. The DFT GLC check valve has the advantage of minimum pressure loss with silent, non-slam operation. Features "Short" Face-to-Face dimensions One piece body Spring-assisted silent closing Center guided Dual guided stem Horizontal or vertical installation Protected spring Easy maintenance Versatile ANSI 150 To 2500 1” to 24” Line size WCB & 316 SS Bodies 316 SS trim RF Flanged Ends MSS-SP61 seat leakage ANSI 125 & 250 2-1/2” to 24” Line size (CI.125) 2-1/2” to 8” Line size (CI.250) Cast Iron Body Bronze or 316 SS trim Ends: FF Flanged AWWA seat leakage Options ANSI 150 to 2500 Inconel® X-750 Spring Soft seat Custom sizing Body Materials Alloy 20 Digester trim Stellited trim (600°F+) RTJ Ends(3) NACE ANSI 125 & 250 Soft seat
Description
The DFT® Model GLC Silent Check Valve is a spring-assisted, center guided, in-line, flanged check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, seat, spring, disc with stem and guide bushing. Some valves have body or gasket seals. The DFT GLC check valve has the advantage of minimum pressure loss with silent, non-slam operation. Features "Short" Face-to-Face dimensions One piece body Spring-assisted silent closing Center guided Dual guided stem Horizontal or vertical installation Protected spring Easy maintenance Versatile ANSI 150 To 2500 1” to 24” Line size WCB & 316 SS Bodies 316 SS trim RF Flanged Ends MSS-SP61 seat leakage ANSI 125 & 250 2-1/2” to 24” Line size (CI.125) 2-1/2” to 8” Line size (CI.250) Cast Iron Body Bronze or 316 SS trim Ends: FF Flanged AWWA seat leakage Options ANSI 150 to 2500 Inconel® X-750 Spring Soft seat Custom sizing Body Materials Alloy 20 Digester trim Stellited trim (600°F+) RTJ Ends(3) NACE ANSI 125 & 250 Soft seat

Suppliers

Company
Product
Description
Supplier Links
DFT® In-Line Check Valve - DFT® Model GLC - Triangle Fluid Controls Ltd.
Belleville, Ontario, Canada
DFT® In-Line Check Valve
DFT® Model GLC
DFT® In-Line Check Valve DFT® Model GLC
The DFT® Model GLC Silent Check Valve is a spring-assisted, center guided, in-line, flanged check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, seat, spring, disc with stem and guide bushing. Some valves have body or gasket seals. The DFT GLC check valve has the advantage of minimum pressure loss with silent, non-slam operation. Features "Short" Face-to-Face dimensions One piece body Spring-assisted silent closing Center guided Dual guided stem Horizontal or vertical installation Protected spring Easy maintenance Versatile ANSI 150 To 2500 1” to 24” Line size WCB & 316 SS Bodies 316 SS trim RF Flanged Ends MSS-SP61 seat leakage ANSI 125 & 250 2-1/2” to 24” Line size (CI.125) 2-1/2” to 8” Line size (CI.250) Cast Iron Body Bronze or 316 SS trim Ends: FF Flanged AWWA seat leakage Options ANSI 150 to 2500 Inconel® X-750 Spring Soft seat Custom sizing Body Materials Alloy 20 Digester trim Stellited trim (600°F+) RTJ Ends(3) NACE ANSI 125 & 250 Soft seat

The DFT® Model GLC Silent Check Valve is a spring-assisted, center guided, in-line, flanged check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, seat, spring, disc with stem and guide bushing. Some valves have body or gasket seals. The DFT GLC check valve has the advantage of minimum pressure loss with silent, non-slam operation.

Features

  • "Short" Face-to-Face dimensions
  • One piece body
  • Spring-assisted silent closing
  • Center guided
  • Dual guided stem
  • Horizontal or vertical installation
  • Protected spring
  • Easy maintenance
  • Versatile
  • ANSI 150 To 2500
    • 1” to 24” Line size
    • WCB & 316 SS Bodies
    • 316 SS trim
    • RF Flanged Ends
    • MSS-SP61 seat leakage
  • ANSI 125 & 250
    • 2-1/2” to 24” Line size (CI.125)
    • 2-1/2” to 8” Line size (CI.250)
    • Cast Iron Body
    • Bronze or 316 SS trim
    • Ends:
      • FF Flanged
      • AWWA seat leakage

Options

  • ANSI 150 to 2500
    • Inconel® X-750 Spring
    • Soft seat
    • Custom sizing
    • Body Materials
    • Alloy 20
    • Digester trim
    • Stellited trim (600°F+)
    • RTJ Ends(3)
    • NACE
  • ANSI 125 & 250
    • Soft seat
Supplier's Site

Technical Specifications

  Triangle Fluid Controls Ltd.
Product Category Industrial Valves
Product Number DFT® Model GLC
Product Name DFT® In-Line Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - KEN-FLEX Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 12.00 inch (76.20 to 304.80 mm)
View Details
VALVES - BP-049-CPVC-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details