Triangle Fluid Controls Ltd. DFT® In-Line Check Valve DFT® Basic-Check

Description
The DFT® Basic-Check valve is a versatile all-purpose, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of liquids and gases at various pressure/temperature combinations. The valve consists of a guard cage, spring, valve disc, retaining ring and seat. It can be combined with pipe fittings such as reducing couplings, drain elbows, etc. to form a complete check valve unit ideally suited for a broad range of pipeline applications or incorporated into machinery for OEM applications. The metal-to-metal sealing area of the Basic-Check valve’s disc and seat is precision lapped, providing very tight shut-off of both gas and liquid. If bubble-tight shut-off is required, resilient soft seats are available. Features 1/4" to 2-1/2" Line size 450 to 6000 CWP Threaded ends Stainless Steel Construction Spring-assisted silent closing Horizontal or vertical installation Tight shut-off - lapped disc & seat Easy Maintenance Versatile Options Inconel® 750 Spring Soft seat
Description
The DFT® Basic-Check valve is a versatile all-purpose, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of liquids and gases at various pressure/temperature combinations. The valve consists of a guard cage, spring, valve disc, retaining ring and seat. It can be combined with pipe fittings such as reducing couplings, drain elbows, etc. to form a complete check valve unit ideally suited for a broad range of pipeline applications or incorporated into machinery for OEM applications. The metal-to-metal sealing area of the Basic-Check valve’s disc and seat is precision lapped, providing very tight shut-off of both gas and liquid. If bubble-tight shut-off is required, resilient soft seats are available. Features 1/4" to 2-1/2" Line size 450 to 6000 CWP Threaded ends Stainless Steel Construction Spring-assisted silent closing Horizontal or vertical installation Tight shut-off - lapped disc & seat Easy Maintenance Versatile Options Inconel® 750 Spring Soft seat

Suppliers

Company
Product
Description
Supplier Links
DFT® In-Line Check Valve - DFT® Basic-Check - Triangle Fluid Controls Ltd.
Belleville, Ontario, Canada
DFT® In-Line Check Valve
DFT® Basic-Check
DFT® In-Line Check Valve DFT® Basic-Check
The DFT® Basic-Check valve is a versatile all-purpose, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of liquids and gases at various pressure/temperature combinations. The valve consists of a guard cage, spring, valve disc, retaining ring and seat. It can be combined with pipe fittings such as reducing couplings, drain elbows, etc. to form a complete check valve unit ideally suited for a broad range of pipeline applications or incorporated into machinery for OEM applications. The metal-to-metal sealing area of the Basic-Check valve’s disc and seat is precision lapped, providing very tight shut-off of both gas and liquid. If bubble-tight shut-off is required, resilient soft seats are available. Features 1/4" to 2-1/2" Line size 450 to 6000 CWP Threaded ends Stainless Steel Construction Spring-assisted silent closing Horizontal or vertical installation Tight shut-off - lapped disc & seat Easy Maintenance Versatile Options Inconel® 750 Spring Soft seat

The DFT® Basic-Check valve is a versatile all-purpose, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of liquids and gases at various pressure/temperature combinations. The valve consists of a guard cage, spring, valve disc, retaining ring and seat. It can be combined with pipe fittings such as reducing couplings, drain elbows, etc. to form a complete check valve unit ideally suited for a broad range of pipeline applications or incorporated into machinery for OEM applications. The metal-to-metal sealing area of the Basic-Check valve’s disc and seat is precision lapped, providing very tight shut-off of both gas and liquid. If bubble-tight shut-off is required, resilient soft seats are available.

Features

  • 1/4" to 2-1/2" Line size
  • 450 to 6000 CWP
  • Threaded ends
  • Stainless Steel Construction
  • Spring-assisted silent closing
  • Horizontal or vertical installation
  • Tight shut-off - lapped disc & seat
  • Easy Maintenance
  • Versatile

Options

  • Inconel® 750 Spring
  • Soft seat
Supplier's Site

Technical Specifications

  Triangle Fluid Controls Ltd.
Product Category Industrial Valves
Product Number DFT® Basic-Check
Product Name DFT® In-Line Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

PVC, CPVC, PVDF & Polypro Ball Valve -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-513-0/100 - Parker Sporlan Division
Specs
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
22mm INTERSOL - 09-321I-01430+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.40 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details