Triangle Fluid Controls Ltd. DFT® In-Line Check Valve DFT® Model WLC

Description
The DFT® Model WLC Wafer style Silent Check Valve is a lightweight, spring-assisted, center guided, in-line check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/ temperature combinations. The joint between the seat ring and body is sealed by the flange gasket upon installation preventing any leakage through the joint when the valve is in service. Features Wafer design Lightweight Spring-assisted silent closing Edge guided (1” & 1-1/2”) Center guided (2” to 10”) Dual guided stem (2” to 10”) Horizontal or vertical installation Protected spring Options ANSI 150-2500 Inconel® X-750 Spring Soft Seat Custom Sizing Body Materials: Alloy20, Inconel® 625, Titanium Stellited trim (600°F+) Weld Neck Flanges to meet B16.10 Face-to-Face dimensions NACE ANSI 125 & 250 Soft seat
Description
The DFT® Model WLC Wafer style Silent Check Valve is a lightweight, spring-assisted, center guided, in-line check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/ temperature combinations. The joint between the seat ring and body is sealed by the flange gasket upon installation preventing any leakage through the joint when the valve is in service. Features Wafer design Lightweight Spring-assisted silent closing Edge guided (1” & 1-1/2”) Center guided (2” to 10”) Dual guided stem (2” to 10”) Horizontal or vertical installation Protected spring Options ANSI 150-2500 Inconel® X-750 Spring Soft Seat Custom Sizing Body Materials: Alloy20, Inconel® 625, Titanium Stellited trim (600°F+) Weld Neck Flanges to meet B16.10 Face-to-Face dimensions NACE ANSI 125 & 250 Soft seat

Suppliers

Company
Product
Description
Supplier Links
DFT® In-Line Check Valve - DFT® Model WLC - Triangle Fluid Controls Ltd.
Belleville, Ontario, Canada
DFT® In-Line Check Valve
DFT® Model WLC
DFT® In-Line Check Valve DFT® Model WLC
The DFT® Model WLC Wafer style Silent Check Valve is a lightweight, spring-assisted, center guided, in-line check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/ temperature combinations. The joint between the seat ring and body is sealed by the flange gasket upon installation preventing any leakage through the joint when the valve is in service. Features Wafer design Lightweight Spring-assisted silent closing Edge guided (1” & 1-1/2”) Center guided (2” to 10”) Dual guided stem (2” to 10”) Horizontal or vertical installation Protected spring Options ANSI 150-2500 Inconel® X-750 Spring Soft Seat Custom Sizing Body Materials: Alloy20, Inconel® 625, Titanium Stellited trim (600°F+) Weld Neck Flanges to meet B16.10 Face-to-Face dimensions NACE ANSI 125 & 250 Soft seat

The DFT® Model WLC Wafer style Silent Check Valve is a lightweight, spring-assisted, center guided, in-line check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/ temperature combinations. The joint between the seat ring and body is sealed by the flange gasket upon installation preventing any leakage through the joint when the valve is in service.

Features

  • Wafer design
  • Lightweight
  • Spring-assisted silent closing
  • Edge guided (1” & 1-1/2”)
  • Center guided (2” to 10”)
  • Dual guided stem (2” to 10”)
  • Horizontal or vertical installation
  • Protected spring

Options

ANSI 150-2500

  • Inconel® X-750 Spring
  • Soft Seat
  • Custom Sizing
  • Body Materials: Alloy20, Inconel® 625, Titanium
  • Stellited trim (600°F+)
  • Weld Neck Flanges to meet B16.10
  • Face-to-Face dimensions
  • NACE

ANSI 125 & 250

  • Soft seat
Supplier's Site

Technical Specifications

  Triangle Fluid Controls Ltd.
Product Category Industrial Valves
Product Number DFT® Model WLC
Product Name DFT® In-Line Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Butterfly Valves - Series EBU - Plast-O-Matic Valves, Inc.
Specs
Valve Type Butterfly
Primary Material Stainless Steel; PVC
Valve Size 2.00 to 8.00 inch (50.80 to 203.20 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-42-CP100 LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
22mm INTERSOL - 09-221I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details