Triangle Fluid Controls Ltd. DFT® In-Line Check Valve DFT® Model PDC

Description
The DFT® Model PDC Silent Check Valve is specially designed for use on the discharge side of reciprocating air or gas compressors. It includes a pulse damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each cycle of a reciprocating compressor and to protect against premature seat wear. Features Pulse damped design Modulating "air" or "gas" applications: discharge of reciprocating air/gas compressors self sizing - accommodates varying flows without chattering Mediums: air gas ANSI B16.10 Face-to-Face dimensions One piece body Spring-assisted silent closing 2" to 12" Line size ANSI 150 to 1500 WCB, 316 SS & LCC body 316 SS trim 316 SS spring (450°F max) Ends: RF Flanged RTJ Center guided Horizontal or vertical installation Tight shut-off Protected spring Easy maintenance Versatile Options Soft seat Inconel® X-750 Spring (500°F max due to nonmetallic components) Monel trim NACE
Description
The DFT® Model PDC Silent Check Valve is specially designed for use on the discharge side of reciprocating air or gas compressors. It includes a pulse damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each cycle of a reciprocating compressor and to protect against premature seat wear. Features Pulse damped design Modulating "air" or "gas" applications: discharge of reciprocating air/gas compressors self sizing - accommodates varying flows without chattering Mediums: air gas ANSI B16.10 Face-to-Face dimensions One piece body Spring-assisted silent closing 2" to 12" Line size ANSI 150 to 1500 WCB, 316 SS & LCC body 316 SS trim 316 SS spring (450°F max) Ends: RF Flanged RTJ Center guided Horizontal or vertical installation Tight shut-off Protected spring Easy maintenance Versatile Options Soft seat Inconel® X-750 Spring (500°F max due to nonmetallic components) Monel trim NACE

Suppliers

Company
Product
Description
Supplier Links
DFT® In-Line Check Valve - DFT® Model PDC - Triangle Fluid Controls Ltd.
Belleville, Ontario, Canada
DFT® In-Line Check Valve
DFT® Model PDC
DFT® In-Line Check Valve DFT® Model PDC
The DFT® Model PDC Silent Check Valve is specially designed for use on the discharge side of reciprocating air or gas compressors. It includes a pulse damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each cycle of a reciprocating compressor and to protect against premature seat wear. Features Pulse damped design Modulating "air" or "gas" applications: discharge of reciprocating air/gas compressors self sizing - accommodates varying flows without chattering Mediums: air gas ANSI B16.10 Face-to-Face dimensions One piece body Spring-assisted silent closing 2" to 12" Line size ANSI 150 to 1500 WCB, 316 SS & LCC body 316 SS trim 316 SS spring (450°F max) Ends: RF Flanged RTJ Center guided Horizontal or vertical installation Tight shut-off Protected spring Easy maintenance Versatile Options Soft seat Inconel® X-750 Spring (500°F max due to nonmetallic components) Monel trim NACE

The DFT® Model PDC Silent Check Valve is specially designed for use on the discharge side of reciprocating air or gas compressors. It includes a pulse damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each cycle of a reciprocating compressor and to protect against premature seat wear.

Features

  • Pulse damped design
  • Modulating "air" or "gas" applications:
    • discharge of reciprocating
    • air/gas compressors
    • self sizing - accommodates varying
  • flows without chattering
  • Mediums:
    • air
    • gas
  • ANSI B16.10 Face-to-Face dimensions
  • One piece body
  • Spring-assisted silent closing
  • 2" to 12" Line size
  • ANSI 150 to 1500
  • WCB, 316 SS & LCC body
  • 316 SS trim
  • 316 SS spring (450°F max)
  • Ends:
    • RF Flanged
    • RTJ
  • Center guided
  • Horizontal or vertical installation
  • Tight shut-off
  • Protected spring
  • Easy maintenance
  • Versatile

Options

  • Soft seat
  • Inconel® X-750 Spring (500°F max due to nonmetallic components)
  • Monel trim
  • NACE
Supplier's Site

Technical Specifications

  Triangle Fluid Controls Ltd.
Product Category Industrial Valves
Product Number DFT® Model PDC
Product Name DFT® In-Line Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Body Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP90-025-CPVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details