Triangle Fluid Controls Ltd. DFT® In-Line Check Valve DFT® Model DLC

Description
The DFT® Model DLC is a corrosion resistant, dependable, versatile and economical spring assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the DLC provides tight shut-off and protects other equipment in the system from water hammer. Its 316 stainless steel construction insures a long service life. Features ANSI B16.10 Face-to-Face dimensions Spring-assisted silent closing 1/2” to 3” Line size ANSI 150 and 300 316 Stainless Steel Construction Raised Face Flanged ends Inconel X-750 spring Electron beam welded body Meets B16.34 - 1988 Horizontal or vertical installation Body guided disc Tight shut-off - lapped disc & seat Simplified construction - 3 parts Versatile Options 316 SS Springs Body Materials Alloy 20 Hastelloy® C NACE
Description
The DFT® Model DLC is a corrosion resistant, dependable, versatile and economical spring assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the DLC provides tight shut-off and protects other equipment in the system from water hammer. Its 316 stainless steel construction insures a long service life. Features ANSI B16.10 Face-to-Face dimensions Spring-assisted silent closing 1/2” to 3” Line size ANSI 150 and 300 316 Stainless Steel Construction Raised Face Flanged ends Inconel X-750 spring Electron beam welded body Meets B16.34 - 1988 Horizontal or vertical installation Body guided disc Tight shut-off - lapped disc & seat Simplified construction - 3 parts Versatile Options 316 SS Springs Body Materials Alloy 20 Hastelloy® C NACE

Suppliers

Company
Product
Description
Supplier Links
DFT® In-Line Check Valve - DFT® Model DLC - Triangle Fluid Controls Ltd.
Belleville, Ontario, Canada
DFT® In-Line Check Valve
DFT® Model DLC
DFT® In-Line Check Valve DFT® Model DLC
The DFT® Model DLC is a corrosion resistant, dependable, versatile and economical spring assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the DLC provides tight shut-off and protects other equipment in the system from water hammer. Its 316 stainless steel construction insures a long service life. Features ANSI B16.10 Face-to-Face dimensions Spring-assisted silent closing 1/2” to 3” Line size ANSI 150 and 300 316 Stainless Steel Construction Raised Face Flanged ends Inconel X-750 spring Electron beam welded body Meets B16.34 - 1988 Horizontal or vertical installation Body guided disc Tight shut-off - lapped disc & seat Simplified construction - 3 parts Versatile Options 316 SS Springs Body Materials Alloy 20 Hastelloy® C NACE

The DFT® Model DLC is a corrosion resistant, dependable, versatile and economical spring assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the DLC provides tight shut-off and protects other equipment in the system from water hammer. Its 316 stainless steel construction insures a long service life.

Features

  • ANSI B16.10 Face-to-Face dimensions
  • Spring-assisted silent closing
  • 1/2” to 3” Line size
  • ANSI 150 and 300
  • 316 Stainless Steel Construction
  • Raised Face Flanged ends
  • Inconel X-750 spring
  • Electron beam welded body
  • Meets B16.34 - 1988
  • Horizontal or vertical installation
  • Body guided disc
  • Tight shut-off - lapped disc & seat
  • Simplified construction - 3 parts
  • Versatile

Options

  • 316 SS Springs
  • Body Materials
  • Alloy 20
  • Hastelloy® C
  • NACE
Supplier's Site

Technical Specifications

  Triangle Fluid Controls Ltd.
Product Category Industrial Valves
Product Number DFT® Model DLC
Product Name DFT® In-Line Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP-025-PVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details