For applications where accurate control and flow rates are required
| SSP Fittings Corp. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | Model 510 |
| Product Name | Instrumentation Metering Valves |
| Valve Type | Metering; Angle (optional feature) |
| Primary Material | Brass / Bronze; Stainless Steel (optional feature) |
| Valve Size | 0.12 inch (3.17 mm) |
| Maximum Pressure | 3000.00 psi (2111 m H2O) |