SSP Fittings Corp. Instrumentation Ball Valves Model 312

Description
Provides quick 1/4 turn on-off control of fluids in process systems
Description
Provides quick 1/4 turn on-off control of fluids in process systems

Suppliers

Company
Product
Description
Supplier Links
Instrumentation Ball Valves - Model 312 - SSP Fittings Corp.
Twinsburg, OH, United States
Instrumentation Ball Valves
Model 312
Instrumentation Ball Valves Model 312
Provides quick 1/4 turn on-off control of fluids in process systems

Provides quick 1/4 turn on-off control of fluids in process systems

Supplier's Site

Technical Specifications

  SSP Fittings Corp.
Product Category Industrial Valves
Product Number Model 312
Product Name Instrumentation Ball Valves
Valve Type Ball
Primary Material Brass / Bronze; Stainless Steel (optional feature); PTFE (optional feature)
Media Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Ball Valves - 2036063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; 2 way
Primary Material Brass / Bronze; Nickel Plated Brass
Valve Size 0.38 inch (9.52 mm)
View Details
Valves and Control - 2171-VZBE-3-WA-63-T-2-F0710-V15V15-ND - DigiKey
Specs
Valve Type Ball; Ball Valve
Media Water; Gas; Air
Connection Description Threaded
View Details