SSP Fittings Corp. Ball Poppet Check Valves Model 4026

Description
Designed for uni-directional flow control of fluids in process systems
Description
Designed for uni-directional flow control of fluids in process systems

Suppliers

Company
Product
Description
Supplier Links
Ball Poppet Check Valves - Model 4026 - SSP Fittings Corp.
Twinsburg, OH, United States
Ball Poppet Check Valves
Model 4026
Ball Poppet Check Valves Model 4026
Designed for uni-directional flow control of fluids in process systems

Designed for uni-directional flow control of fluids in process systems

Supplier's Site

Technical Specifications

  SSP Fittings Corp.
Product Category Industrial Valves
Product Number Model 4026
Product Name Ball Poppet Check Valves
Valve Type Ball Check; Check
Primary Material Stainless Steel
Media Hydraulic
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 6000.00 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303034 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 2.52 inch (64.00 mm)
View Details
Ball Check Valve 0 5 4 - 1226030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 3.00 inch (76.20 mm)
View Details
855 Series Press-In Flow Control Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details