Accepts media through bottom port and allows selection of flow port
| SSP Fittings Corp. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | Model 312-3 |
| Product Name | Instrumentation Ball Valves |
| Valve Type | Ball |
| Primary Material | Brass / Bronze; Stainless Steel (optional feature); PTFE (optional feature) |
| Media | Air; Compressed Air |
| Valve Size | 0.25 inch (6.35 mm) |
| Maximum Pressure | 5000.00 psi (3519 m H2O) |