Designed for uni-directional flow control of fluids in process systems
| SSP Fittings Corp. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | Model 4019 |
| Product Name | Ball Poppet Check Valves |
| Valve Type | Ball Check; Check |
| Primary Material | Stainless Steel |
| Media | Hydraulic |
| Valve Size | 0.25 inch (6.35 mm) |
| Maximum Pressure | 6000.00 psi (4223 m H2O) |