SSP Fittings Corp. Ball Poppet Check Valves Model 4028

Description
Designed for uni-directional flow control of fluids in process systems
Description
Designed for uni-directional flow control of fluids in process systems

Suppliers

Company
Product
Description
Supplier Links
Ball Poppet Check Valves - Model 4028 - SSP Fittings Corp.
Twinsburg, OH, United States
Ball Poppet Check Valves
Model 4028
Ball Poppet Check Valves Model 4028
Designed for uni-directional flow control of fluids in process systems

Designed for uni-directional flow control of fluids in process systems

Supplier's Site

Technical Specifications

  SSP Fittings Corp.
Product Category Industrial Valves
Product Number Model 4028
Product Name Ball Poppet Check Valves
Valve Type Ball Check; Check
Primary Material Stainless Steel
Media Hydraulic
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 6000.00 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161562009 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 7.87 inch (200.00 mm)
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 121463030 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 3.15 inch (80.00 mm)
View Details
500 NACE Compliant, High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; NACE Compliant Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details