SSP Fittings Corp. Ball Poppet Check Valves Model 4033

Description
Designed for uni-directional flow control of fluids in process systems
Description
Designed for uni-directional flow control of fluids in process systems

Suppliers

Company
Product
Description
Supplier Links
Ball Poppet Check Valves - Model 4033 - SSP Fittings Corp.
Twinsburg, OH, United States
Ball Poppet Check Valves
Model 4033
Ball Poppet Check Valves Model 4033
Designed for uni-directional flow control of fluids in process systems

Designed for uni-directional flow control of fluids in process systems

Supplier's Site

Technical Specifications

  SSP Fittings Corp.
Product Category Industrial Valves
Product Number Model 4033
Product Name Ball Poppet Check Valves
Valve Type Ball Check; Check
Primary Material Stainless Steel
Media Hydraulic
Valve Size 0.50 to 0.38 inch (12.70 to 9.52 mm)
Maximum Pressure 6000.00 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
6.5mm FLEXISOL - 15-211P1009H1+1126010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Pressure Monitoring Valve Assembly With 1/4
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Connection Description Quick Connect
View Details