McWane Plant and Industrial Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
AA-9C
Features & Benefits Butterfly Valves come standard with an integrally cast actuator mounting pad, machined and drilled in accordance with ISO-5211 and MSS SP-101. This allows for direct mounting of...
Features & Benefits Butterfly valves come standard with an integrally cast actuator mounting pad; machined and drilled in accordance with ISO-5211 and MSS SP-101. Our butterfly valves utilize stainless steel...
Features & Benefits RECESSED GLAND: Our recessed gland packing eliminates the requirement for mounting kit and reduces overall package height. A rocker design gland flange and packing gland are utilized...
Features & Benefits V-Type Packing - Buna-N (NBR) V-Type packing is field adjustable and replaceable under pressure. Stem Bearings - Heavy-duty 316 Stainless Steel permanently lubricated bearings on upper and...
Features & Benefits 1. Cover Seal - EPDM or NBR O-ring seal prevents leakage. 2. Reversible Disc - EPDM or NBR encapsulated ductile iron with integral O-ring bead on both...
Features & Benefits 1. Lifting eyebolt standard for sizes 10” and larger. 2. EPDM stabilization spheres dampen vibrations to reduce wear. 3. EPDM seat is vulcanized to the body and...
Features & Benefits ALFALFA VALVES are commonly used with the universal hydrant for connection of portable surface pipe, or applied where an extra heavy-duty riser valve is desired. A fully-machined...
Features & Benefits UNIVERSAL HYDRANTS are cast aluminum, lightweight connections commonly used with alfalfa valves and are designed for use with aluminum surface pipe and similar installations. The hydrant fits...
Features & Benefits High Performance Butterfly Valves Pressure Class: ANSI 150 and ANSI 300 End Connection: Wafer and Lugged Style Conforms to: ASME B16.20 API 607 4th Ed.; ASME B16.34...
Features & Benefits Model AA-60 has an aluminum body, stainless steel spring, and ported discharge outlet Available in 3″ and 4″ Settings to 120 psi
Features & Benefits Model AA-6 has an aluminum body and stainless steel spring Available in 2″, 2.5″ Settings to 120 psi
Features & Benefits Model AA-96 has a cast iron body and stainless steel spring Available in 3″ and 4″ Settings to 150 ps
Features & Benefits SERIES AV-150 ALUMINUM BODY AIR VENT uses a hard, precision ground, inert solid plastic float ball which prevents “sticking” in the closed position. The float ball seats...
Features & Benefits SERIES AVP-1 PVC AIR VENT has a 1″ FPT inlet , and is rated to 110 psi. This series is preferred for use on drip systems.
Features & Benefits SERIES CR-101 ALUMINUM BODY CONTINUOUS ACTING AIR VENT AND VACUUM RELIEF VALVE continually provides high-volume air and vacuum protection, insures full line capacity, and conserves pump horsepower.
Features & Benefits SERIES CR-101-HP ALUMINUM BODY CONTINUOUS ACTING HIGH PRESSURE AIR VENT AND VACUUM RELIEF VALVE is a higher-pressure air vent for areas with extreme elevations and where extra...
Features & Benefits SERIES CRP-8 PVC CONTINUOUS ACTING AIR VENT is available in 1″, 2″, and 3″ models. All models are rated to 100 psi.
Features & Benefits WATERMAN TELESCOPING VALVES (TS-2 Series) are used in tanks, lagoons, and treatment plants for drawing surface water from one holding area to another or for regulating fluid...
Features & Benefits Enhance your pipeline efficiency with our resilient seated gate valve—designed for compact installations without compromising performance. Engineered with a ductile iron body and a fully encapsulated EPDM...
Features & Benefits MPIs NRS style ductile iron/stainless steel mud valves are designed primarily for use in settling tanks of water and wastewater treatment plants. They are available in both...
Features & Benefits Our Solid Wedge Gate Valves are available in both NRS and OS&Y bonnet configuration options. Both styles are available with Flanged ends and MJ ends in nominal...
Features & Benefits Riser Valve Spec SheetRiser Valve Stem Thread Options Guide OVERFLOW RISER VALVES provide regulation and shut-off of flow from pipelines to furrows or checks. The durable cast...
Features & Benefits The MPI Resilient Seated Butterfly Valve combines robust construction materials and reliable sealing capabilities, making this suitable for a diverse range of industrial applications. Our valve features...
Features & Benefits 4″ and 6″ sizes available. Heavy cast bronze frame and cover Neoprene seat PVC receiver end for PVC body extension (PRF-15) Flanged connection (PRB-14)
Features & Benefits Bronze or resilient seated Working parts removable through top of valve for ease of maintenance Stainless steel hinge pin NSF/ANSI 61/372 Certified Fusion bonded epoxy coated ANSI...
Features & Benefits Rotating Disc Creates a Different Seating Position Each Time the Valve Is Closed - Adds years of operation without maintenance or replacement. Self-Cleaning Seat - Deposits are...