McWane Plant and Industrial Riser Valves Alfalfa Valves

Description
Features & Benefits ALFALFA VALVES are commonly used with the universal hydrant for connection of portable surface pipe, or applied where an extra heavy-duty riser valve is desired. A fully-machined outer rim is provided to fit and make a watertight seal with the universal hydrant. The larger diameter screw and brass nut is designed to provide resistance to higher flow. KEY FEATURES Frame and nut are field replaceable Red Top or Sunshine covers available Acme thread screw standard; National standard thread optional Solid arch or removable arch Many pipe configuration options Stainless steel screw standard; bronze screw optional
Request a Quote Datasheet
Description
Features & Benefits ALFALFA VALVES are commonly used with the universal hydrant for connection of portable surface pipe, or applied where an extra heavy-duty riser valve is desired. A fully-machined outer rim is provided to fit and make a watertight seal with the universal hydrant. The larger diameter screw and brass nut is designed to provide resistance to higher flow. KEY FEATURES Frame and nut are field replaceable Red Top or Sunshine covers available Acme thread screw standard; National standard thread optional Solid arch or removable arch Many pipe configuration options Stainless steel screw standard; bronze screw optional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Riser Valves - Alfalfa Valves - McWane Plant and Industrial
Birmingham, AL, United States
Riser Valves
Alfalfa Valves
Riser Valves Alfalfa Valves
Features & Benefits ALFALFA VALVES are commonly used with the universal hydrant for connection of portable surface pipe, or applied where an extra heavy-duty riser valve is desired. A fully-machined outer rim is provided to fit and make a watertight seal with the universal hydrant. The larger diameter screw and brass nut is designed to provide resistance to higher flow. KEY FEATURES Frame and nut are field replaceable Red Top or Sunshine covers available Acme thread screw standard; National standard thread optional Solid arch or removable arch Many pipe configuration options Stainless steel screw standard; bronze screw optional

Features & Benefits

ALFALFA VALVES are commonly used with the universal hydrant for connection of portable surface pipe, or applied where an extra heavy-duty riser valve is desired. A fully-machined outer rim is provided to fit and make a watertight seal with the universal hydrant. The larger diameter screw and brass nut is designed to provide resistance to higher flow.

KEY FEATURES

  • Frame and nut are field replaceable
  • Red Top or Sunshine covers available
  • Acme thread screw standard; National standard thread optional
  • Solid arch or removable arch
  • Many pipe configuration options
  • Stainless steel screw standard; bronze screw optional
Supplier's Site Datasheet

Technical Specifications

  McWane Plant and Industrial
Product Category Industrial Valves
Product Number Alfalfa Valves
Product Name Riser Valves
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Cast Iron; ASTM A126, Class B Cast Iron
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
Air Valves (non-AWWA) - CR-101-HP Air Vent - McWane Plant and Industrial
Specs
Media Air
View Details
Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details