McWane Plant and Industrial Butterfly Valves High Performance Butterfly Valves

Description
Features & Benefits RECESSED GLAND: Our recessed gland packing eliminates the requirement for mounting kit and reduces overall package height. A rocker design gland flange and packing gland are utilized to ensure even compression of the packing. EXTENDED NECK: Bonnet to flange clearance is a minimum of 2” allowing for piping insulation on all sizes of valves. BODY: High quality one-piece casting provides consistent uniformity. Body is available in Wafer or Lug style. Body materials include carbon steel (WCB) and stainless steel (CF8M). INTEGRALLY CAST DISC POSITION STOP: Machined position stop in the body locates the disc in the seat to achieve maximum sealing and seat life. SEAT RETAINER PLATE: Constructed of the same material as the body, our seat retainer plate assures proper sealing and allows for full rated bi-directional dead end service. SHAFT: Our 17-4PH Stainless Steel shaft provides maximum strength and stability for high pressure applications. BONNET: Allows for direct mounting of all types of actuation. Standard drilling conforms to ISO 5211. PACKING: Multi-layered, V-type PTFE packing allows for even compression against shaft and body, providing a positive seal even under high pressure / high cycle applications. BLOWOUT PROOF STEM: Our shaft retention system is designed per API 609 standards. SEATS: High Performance Butterfly Valves feature an innovative free-floating, pressure-assisted, solid seat design that ensures a positive seal under both low and high pressure requirements. Unlike traditional valves, our seat does not rely on secondary components like O-rings or springs, resulting in a longer service life with minimal maintenance. DISC TAPER PINS: Pins are offset from the center of the stem which places them in compression and gives them a yield point greater than the stem itself. DISC: Standard construction is 316 stainless steel. Designed to have minimum deflection and movement under pressure, which reduces torque and improves cycle life. Double offset discs produce a camming motion, allowing it to release from the seat within the first few degrees of opening and reducing wear. BEARINGS: Woven fabric steel backed bearings provide excellent load-bearing capabilities, are self lubricating to provide improved wear life, and are tolerant to harsh high pressure applications.
Request a Quote Datasheet
Description
Features & Benefits RECESSED GLAND: Our recessed gland packing eliminates the requirement for mounting kit and reduces overall package height. A rocker design gland flange and packing gland are utilized to ensure even compression of the packing. EXTENDED NECK: Bonnet to flange clearance is a minimum of 2” allowing for piping insulation on all sizes of valves. BODY: High quality one-piece casting provides consistent uniformity. Body is available in Wafer or Lug style. Body materials include carbon steel (WCB) and stainless steel (CF8M). INTEGRALLY CAST DISC POSITION STOP: Machined position stop in the body locates the disc in the seat to achieve maximum sealing and seat life. SEAT RETAINER PLATE: Constructed of the same material as the body, our seat retainer plate assures proper sealing and allows for full rated bi-directional dead end service. SHAFT: Our 17-4PH Stainless Steel shaft provides maximum strength and stability for high pressure applications. BONNET: Allows for direct mounting of all types of actuation. Standard drilling conforms to ISO 5211. PACKING: Multi-layered, V-type PTFE packing allows for even compression against shaft and body, providing a positive seal even under high pressure / high cycle applications. BLOWOUT PROOF STEM: Our shaft retention system is designed per API 609 standards. SEATS: High Performance Butterfly Valves feature an innovative free-floating, pressure-assisted, solid seat design that ensures a positive seal under both low and high pressure requirements. Unlike traditional valves, our seat does not rely on secondary components like O-rings or springs, resulting in a longer service life with minimal maintenance. DISC TAPER PINS: Pins are offset from the center of the stem which places them in compression and gives them a yield point greater than the stem itself. DISC: Standard construction is 316 stainless steel. Designed to have minimum deflection and movement under pressure, which reduces torque and improves cycle life. Double offset discs produce a camming motion, allowing it to release from the seat within the first few degrees of opening and reducing wear. BEARINGS: Woven fabric steel backed bearings provide excellent load-bearing capabilities, are self lubricating to provide improved wear life, and are tolerant to harsh high pressure applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Birmingham, AL, United States
Features & Benefits RECESSED GLAND: Our recessed gland packing eliminates the requirement for mounting kit and reduces overall package height. A rocker design gland flange and packing gland are utilized to ensure even compression of the packing. EXTENDED NECK: Bonnet to flange clearance is a minimum of 2” allowing for piping insulation on all sizes of valves. BODY: High quality one-piece casting provides consistent uniformity. Body is available in Wafer or Lug style. Body materials include carbon steel (WCB) and stainless steel (CF8M). INTEGRALLY CAST DISC POSITION STOP: Machined position stop in the body locates the disc in the seat to achieve maximum sealing and seat life. SEAT RETAINER PLATE: Constructed of the same material as the body, our seat retainer plate assures proper sealing and allows for full rated bi-directional dead end service. SHAFT: Our 17-4PH Stainless Steel shaft provides maximum strength and stability for high pressure applications. BONNET: Allows for direct mounting of all types of actuation. Standard drilling conforms to ISO 5211. PACKING: Multi-layered, V-type PTFE packing allows for even compression against shaft and body, providing a positive seal even under high pressure / high cycle applications. BLOWOUT PROOF STEM: Our shaft retention system is designed per API 609 standards. SEATS: High Performance Butterfly Valves feature an innovative free-floating, pressure-assisted, solid seat design that ensures a positive seal under both low and high pressure requirements. Unlike traditional valves, our seat does not rely on secondary components like O-rings or springs, resulting in a longer service life with minimal maintenance. DISC TAPER PINS: Pins are offset from the center of the stem which places them in compression and gives them a yield point greater than the stem itself. DISC: Standard construction is 316 stainless steel. Designed to have minimum deflection and movement under pressure, which reduces torque and improves cycle life. Double offset discs produce a camming motion, allowing it to release from the seat within the first few degrees of opening and reducing wear. BEARINGS: Woven fabric steel backed bearings provide excellent load-bearing capabilities, are self lubricating to provide improved wear life, and are tolerant to harsh high pressure applications.

Features & Benefits

  1. RECESSED GLAND: Our recessed gland packing eliminates the requirement for mounting kit and reduces overall package height. A rocker design gland flange and packing gland are utilized to ensure even compression of the packing.
  2. EXTENDED NECK: Bonnet to flange clearance is a minimum of 2” allowing for piping insulation on all sizes of valves.
  3. BODY: High quality one-piece casting provides consistent uniformity. Body is available in Wafer or Lug style. Body materials include carbon steel (WCB) and stainless steel (CF8M).
  4. INTEGRALLY CAST DISC POSITION STOP: Machined position stop in the body locates the disc in the seat to achieve maximum sealing and seat life.
  5. SEAT RETAINER PLATE: Constructed of the same material as the body, our seat retainer plate assures proper sealing and allows for full rated bi-directional dead end service.
  6. SHAFT: Our 17-4PH Stainless Steel shaft provides maximum strength and stability for high pressure applications.
  7. BONNET: Allows for direct mounting of all types of actuation. Standard drilling conforms to ISO 5211.
  8. PACKING: Multi-layered, V-type PTFE packing allows for even compression against shaft and body, providing a positive seal even under high pressure / high cycle applications.
  9. BLOWOUT PROOF STEM: Our shaft retention system is designed per API 609 standards.
  10. SEATS: High Performance Butterfly Valves feature an innovative free-floating, pressure-assisted, solid seat design that ensures a positive seal under both low and high pressure requirements. Unlike traditional valves, our seat does not rely on secondary components like O-rings or springs, resulting in a longer service life with minimal maintenance.
  11. DISC TAPER PINS: Pins are offset from the center of the stem which places them in compression and gives them a yield point greater than the stem itself.
  12. DISC: Standard construction is 316 stainless steel. Designed to have minimum deflection and movement under pressure, which reduces torque and improves cycle life. Double offset discs produce a camming motion, allowing it to release from the seat within the first few degrees of opening and reducing wear.
  13. BEARINGS: Woven fabric steel backed bearings provide excellent load-bearing capabilities, are self lubricating to provide improved wear life, and are tolerant to harsh high pressure applications.
Supplier's Site Datasheet

Technical Specifications

  McWane Plant and Industrial
Product Category Industrial Valves
Product Number High Performance Butterfly Valves
Product Name Butterfly Valves
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - AVP Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
Air Valves (non-AWWA) - AC-150 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details