McWane Plant and Industrial Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
| Product Name | Notes |
|---|---|
| Features & Benefits McWane Plant & Industrial's TR Flex® Restrained Joint Ductile Iron Pipe and Fittings are manufactured in 4-inch through 36-inch sizes. The pipe and fittings are boltless,... | |
| Features & Benefits MPI offers C153 union-tite compact ductile iron fittings that meet the ANSI/AWWA C153/A21.3 standard. | |
| Features & Benefits Series 1000 Tufgrip restraints are designed and proven to restrain plain end ductile iron pipe conforming to ANSI/AWWA C151/A21.51. | |
| Features & Benefits Series 1500 Tufgrip DW restraints are proven to restrain plain end PVC, Ductile Iron, and HDPE pipe. Series 1500 Tufgrip DW conforms to ANSI/AWWA C111, ANSI/AWWA C153,... | |
| Features & Benefits Series 2000 Tufgrip restraints are proven to restrain plain end PVC pipe in diameters 3”-36”, PVCO pipe in diameters 4”-12”, and HDPE pipe 4”-16”. | |
| Features & Benefits Series 3000 restraints allow connection of PVC pipe to pipe bell to spigot restraints, mechanical joint restraints, and push-on fitting restraints. | |
| Features & Benefits T-Bolts/Nuts are produced from high-strength, low-alloy steel per ANSI/AWWA C111/A21.11. | |
| Features & Benefits TufFlange™ restrains plain end PVC, ductile iron and HDPE pipe to flanged fittings, where the flange conforms to ANSI/AWWA C111, ANSI/AWWA C110. | |
| Features & Benefits Tyler Union offers a wide range of glands and sleeves in stock available for immediate shipment. | |
| Features & Benefits Tyler Union offers C110 mechanical joint full body fittings that meet the ANSI/AWWA C110/A21.10 standard. | |
| Features & Benefits Tyler Union offers C153 mechanical joint compact ductile iron fittings that meet the ANSI/AWWA C153/A21.53 standard. | |
| Features & Benefits Tyler Union offers companion/threaded flange ductile iron fittings that meet the ANSI/AWWA C110/A21.10 standard. |