McWane Plant and Industrial Gate Valves Rotating Double Disc Gate Valves

Description
Features & Benefits Rotating Disc Creates a Different Seating Position Each Time the Valve Is Closed - Adds years of operation without maintenance or replacement. Self-Cleaning Seat - Deposits are removed in travel, so nothing builds up on the seat surface that could cause leaks. Discs are free of pockets that could collect solids. Independent Wedging Design and Seating Action - For smoother valve opening and closing. Uses less force. Discs Are Fully Interchangeable and Reversible - Ensures simple and inexpensive maintenance. Optional Flushing Ports - Help clean out the extra waste that can settle in the bottom of the valve. Rollers, Tracks, & Scraper System - Available on size 14” and up horizontal valves. Bypass Valves - Side or bottom bypass valves on size 16” and up. Internal and External Coating - Suitable for potable water and compliant with AWWA C550. Self-Adjusting Bronze Scrapers - Allow valve mounting in horizontal position or angle as specified from vertical or horizontal center lines. End Connections: Flanged ASME B16.1 Class 125 or 250 Mechanical Joint Mechanical Joint by Flange
Request a Quote Datasheet
Description
Features & Benefits Rotating Disc Creates a Different Seating Position Each Time the Valve Is Closed - Adds years of operation without maintenance or replacement. Self-Cleaning Seat - Deposits are removed in travel, so nothing builds up on the seat surface that could cause leaks. Discs are free of pockets that could collect solids. Independent Wedging Design and Seating Action - For smoother valve opening and closing. Uses less force. Discs Are Fully Interchangeable and Reversible - Ensures simple and inexpensive maintenance. Optional Flushing Ports - Help clean out the extra waste that can settle in the bottom of the valve. Rollers, Tracks, & Scraper System - Available on size 14” and up horizontal valves. Bypass Valves - Side or bottom bypass valves on size 16” and up. Internal and External Coating - Suitable for potable water and compliant with AWWA C550. Self-Adjusting Bronze Scrapers - Allow valve mounting in horizontal position or angle as specified from vertical or horizontal center lines. End Connections: Flanged ASME B16.1 Class 125 or 250 Mechanical Joint Mechanical Joint by Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Features & Benefits Rotating Disc Creates a Different Seating Position Each Time the Valve Is Closed - Adds years of operation without maintenance or replacement. Self-Cleaning Seat - Deposits are removed in travel, so nothing builds up on the seat surface that could cause leaks. Discs are free of pockets that could collect solids. Independent Wedging Design and Seating Action - For smoother valve opening and closing. Uses less force. Discs Are Fully Interchangeable and Reversible - Ensures simple and inexpensive maintenance. Optional Flushing Ports - Help clean out the extra waste that can settle in the bottom of the valve. Rollers, Tracks, & Scraper System - Available on size 14” and up horizontal valves. Bypass Valves - Side or bottom bypass valves on size 16” and up. Internal and External Coating - Suitable for potable water and compliant with AWWA C550. Self-Adjusting Bronze Scrapers - Allow valve mounting in horizontal position or angle as specified from vertical or horizontal center lines. End Connections: Flanged ASME B16.1 Class 125 or 250 Mechanical Joint Mechanical Joint by Flange

Features & Benefits

  • Rotating Disc Creates a Different Seating Position Each Time the Valve Is Closed - Adds years of operation without maintenance or replacement.
  • Self-Cleaning Seat - Deposits are removed in travel, so nothing builds up on the seat surface that could cause leaks. Discs are free of pockets that could collect solids.
  • Independent Wedging Design and Seating Action - For smoother valve opening and closing. Uses less force.
  • Discs Are Fully Interchangeable and Reversible - Ensures simple and inexpensive maintenance.
  • Optional Flushing Ports - Help clean out the extra waste that can settle in the bottom of the valve.
  • Rollers, Tracks, & Scraper System - Available on size 14” and up horizontal valves.
  • Bypass Valves - Side or bottom bypass valves on size 16” and up.
  • Internal and External Coating - Suitable for potable water and compliant with AWWA C550.
  • Self-Adjusting Bronze Scrapers - Allow valve mounting in horizontal position or angle as specified from vertical or horizontal center lines.
  • End Connections: Flanged ASME B16.1 Class 125 or 250 Mechanical Joint Mechanical Joint by Flange
Supplier's Site Datasheet

Technical Specifications

  McWane Plant and Industrial
Product Category Industrial Valves
Product Number Rotating Double Disc Gate Valves
Product Name Gate Valves
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
Air Valves (non-AWWA) - CR-101 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
Butterfly Valves - High Performance Butterfly Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
View Details