McWane Plant and Industrial Air Valves (non-AWWA) AC-150 Air Vent

Description
Features & Benefits SERIES AV-150 ALUMINUM BODY AIR VENT uses a hard, precision ground, inert solid plastic float ball which prevents “sticking” in the closed position. The float ball seats against a precision o-ring providing a tight seal at very low pressures where other vents often leak. The aerodynamic “air-flow” design of a high-strength alloy aluminum body and full baffle assures maximum vent capacity without premature closing. The 1.5″ and 2″ models are rated to 150 psi. The 3″ and 4″ models are rated to 100 psi.
Request a Quote Datasheet
Description
Features & Benefits SERIES AV-150 ALUMINUM BODY AIR VENT uses a hard, precision ground, inert solid plastic float ball which prevents “sticking” in the closed position. The float ball seats against a precision o-ring providing a tight seal at very low pressures where other vents often leak. The aerodynamic “air-flow” design of a high-strength alloy aluminum body and full baffle assures maximum vent capacity without premature closing. The 1.5″ and 2″ models are rated to 150 psi. The 3″ and 4″ models are rated to 100 psi.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Valves (non-AWWA) - AC-150 Air Vent - McWane Plant and Industrial
Birmingham, AL, United States
Air Valves (non-AWWA)
AC-150 Air Vent
Air Valves (non-AWWA) AC-150 Air Vent
Features & Benefits SERIES AV-150 ALUMINUM BODY AIR VENT uses a hard, precision ground, inert solid plastic float ball which prevents “sticking” in the closed position. The float ball seats against a precision o-ring providing a tight seal at very low pressures where other vents often leak. The aerodynamic “air-flow” design of a high-strength alloy aluminum body and full baffle assures maximum vent capacity without premature closing. The 1.5″ and 2″ models are rated to 150 psi. The 3″ and 4″ models are rated to 100 psi.

Features & Benefits

SERIES AV-150 ALUMINUM BODY AIR VENT uses a hard, precision ground, inert solid plastic float ball which prevents “sticking” in the closed position. The float ball seats against a precision o-ring providing a tight seal at very low pressures where other vents often leak. The aerodynamic “air-flow” design of a high-strength alloy aluminum body and full baffle assures maximum vent capacity without premature closing.

The 1.5″ and 2″ models are rated to 150 psi. The 3″ and 4″ models are rated to 100 psi.

Supplier's Site Datasheet

Technical Specifications

  McWane Plant and Industrial
Product Category Industrial Valves
Product Number AC-150 Air Vent
Product Name Air Valves (non-AWWA)
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CRP-8 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
Air Valves (non-AWWA) - CR-101-HP Air Vent - McWane Plant and Industrial
Specs
Media Air
View Details
Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details