McWane Plant and Industrial Datasheets for Check Valves

Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. 
Check Valves: Learn more

Product Name Notes
Features & Benefits 1. Cover Seal - EPDM or NBR O-ring seal prevents leakage. 2. Reversible Disc - EPDM or NBR encapsulated ductile iron with integral O-ring bead on both...
Features & Benefits 1. Lifting eyebolt standard for sizes 10” and larger. 2. EPDM stabilization spheres dampen vibrations to reduce wear. 3. EPDM seat is vulcanized to the body and...
Features & Benefits Bronze or resilient seated Working parts removable through top of valve for ease of maintenance Stainless steel hinge pin NSF/ANSI 61/372 Certified Fusion bonded epoxy coated ANSI...