McWane Plant and Industrial Air Valves (non-AWWA) CR-101 Air Vent

Description
Features & Benefits SERIES CR-101 ALUMINUM BODY CONTINUOUS ACTING AIR VENT AND VACUUM RELIEF VALVE continually provides high-volume air and vacuum protection, insures full line capacity, and conserves pump horsepower. It has a high-strength, corrosion-resistant aluminum alloy body, baffle, and rubber bonded poppet, and a specially-designed cylindrical float. The guide rod and assembly hardware are stainless steel. Cast iron is used for the threaded base to provide easy installation and removal without the thread damage that can occur with aluminum threads. The 2″, 3″, and 4″ models are rated to 100 psi, and the continuous acting mechanism seals at pressures as low as 2 psi, providing the best published performance in the industry.
Request a Quote Datasheet
Description
Features & Benefits SERIES CR-101 ALUMINUM BODY CONTINUOUS ACTING AIR VENT AND VACUUM RELIEF VALVE continually provides high-volume air and vacuum protection, insures full line capacity, and conserves pump horsepower. It has a high-strength, corrosion-resistant aluminum alloy body, baffle, and rubber bonded poppet, and a specially-designed cylindrical float. The guide rod and assembly hardware are stainless steel. Cast iron is used for the threaded base to provide easy installation and removal without the thread damage that can occur with aluminum threads. The 2″, 3″, and 4″ models are rated to 100 psi, and the continuous acting mechanism seals at pressures as low as 2 psi, providing the best published performance in the industry.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Valves (non-AWWA) - CR-101 Air Vent - McWane Plant and Industrial
Birmingham, AL, United States
Air Valves (non-AWWA)
CR-101 Air Vent
Air Valves (non-AWWA) CR-101 Air Vent
Features & Benefits SERIES CR-101 ALUMINUM BODY CONTINUOUS ACTING AIR VENT AND VACUUM RELIEF VALVE continually provides high-volume air and vacuum protection, insures full line capacity, and conserves pump horsepower. It has a high-strength, corrosion-resistant aluminum alloy body, baffle, and rubber bonded poppet, and a specially-designed cylindrical float. The guide rod and assembly hardware are stainless steel. Cast iron is used for the threaded base to provide easy installation and removal without the thread damage that can occur with aluminum threads. The 2″, 3″, and 4″ models are rated to 100 psi, and the continuous acting mechanism seals at pressures as low as 2 psi, providing the best published performance in the industry.

Features & Benefits

SERIES CR-101 ALUMINUM BODY CONTINUOUS ACTING AIR VENT AND VACUUM RELIEF VALVE continually provides high-volume air and vacuum protection, insures full line capacity, and conserves pump horsepower. It has a high-strength, corrosion-resistant aluminum alloy body, baffle, and rubber bonded poppet, and a specially-designed cylindrical float. The guide rod and assembly hardware are stainless steel. Cast iron is used for the threaded base to provide easy installation and removal without the thread damage that can occur with aluminum threads.

The 2″, 3″, and 4″ models are rated to 100 psi, and the continuous acting mechanism seals at pressures as low as 2 psi, providing the best published performance in the industry.

Supplier's Site Datasheet

Technical Specifications

  McWane Plant and Industrial
Product Category Industrial Valves
Product Number CR-101 Air Vent
Product Name Air Valves (non-AWWA)
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Cast Iron; ASTM A126, Class B Cast Iron
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
Air Valves (non-AWWA) - CRP-8 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
Air Valves (non-AWWA) - CR-101-HP Air Vent - McWane Plant and Industrial
Specs
Media Air
View Details
Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details